Littelfuse, Inc. FHA - 32V In-Line Blade Fuse Holder 01500260LXN

Description
The ATO® FHA Series 32V Heavy-Duty In-Line Blade Fuse Holder is ideal for air conditioner and blower motor circuit protection. The heat-resistant body accepts ATO® blade fuses up 30 amps (sold separately), while orange 12 AWG GXL wire leads allow simple in-line installation. Compatible with ATO® blade fuses up to 30 amps (sold separately) Heat-resistant body with UL 94 V-0 flammability rating Orange 12 AWG GXL wire leads enable simple in-line installation
Request a Quote Datasheet
Description
The ATO® FHA Series 32V Heavy-Duty In-Line Blade Fuse Holder is ideal for air conditioner and blower motor circuit protection. The heat-resistant body accepts ATO® blade fuses up 30 amps (sold separately), while orange 12 AWG GXL wire leads allow simple in-line installation. Compatible with ATO® blade fuses up to 30 amps (sold separately) Heat-resistant body with UL 94 V-0 flammability rating Orange 12 AWG GXL wire leads enable simple in-line installation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FHA - 32V In-Line Blade Fuse Holder - 01500260LXN - Littelfuse, Inc.
Rosemont, IL, United States
FHA - 32V In-Line Blade Fuse Holder
01500260LXN
FHA - 32V In-Line Blade Fuse Holder 01500260LXN
The ATO® FHA Series 32V Heavy-Duty In-Line Blade Fuse Holder is ideal for air conditioner and blower motor circuit protection. The heat-resistant body accepts ATO® blade fuses up 30 amps (sold separately), while orange 12 AWG GXL wire leads allow simple in-line installation. Compatible with ATO® blade fuses up to 30 amps (sold separately) Heat-resistant body with UL 94 V-0 flammability rating Orange 12 AWG GXL wire leads enable simple in-line installation

The ATO® FHA Series 32V Heavy-Duty In-Line Blade Fuse Holder is ideal for air conditioner and blower motor circuit protection. The heat-resistant body accepts ATO® blade fuses up 30 amps (sold separately), while orange 12 AWG GXL wire leads allow simple in-line installation. Compatible with ATO® blade fuses up to 30 amps (sold separately) Heat-resistant body with UL 94 V-0 flammability rating Orange 12 AWG GXL wire leads enable simple in-line installation

Supplier's Site Datasheet
Fuseholders - F1887-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F1887-ND
Fuseholders F1887-ND
Fuse Holder 1 Circuit Blade Free Hanging (In-Line)

Fuse Holder 1 Circuit Blade Free Hanging (In-Line)

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 01500260LXN F1887-ND
Product Name FHA - 32V In-Line Blade Fuse Holder Fuseholders
Normal Operating Current 22 amps
Unlock Full Specs
to access all available technical data

Similar Products

30 A UL Midget Fuse Holder - 140F-D3F-C30 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Rated Operating Voltage 690 volts
View Details
2 suppliers
Vertical Entry Standard Auto Blade Fuse Holder - 3522-2 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting THM
View Details
6 suppliers