Fuse Clip 30A 250V 1 Circuit Cartridge Through Hole
Manufacturer: Littelfuse Inc.
Win Source Part Number: 805465-01220083Z
Termination Style: PC Pin
Mounting Style: Through Hole
Contact Finish: Silver
Contact Material: Beryllium Copper
For Use With/Related Products: 1/4" Dia
Fuse Type: Cartridge
Fuseholder Type: Clip
Fuse Size: 1/4" Dia (6.4mm)
Number of Circuits: 1
Voltage: 250V
Orientation: Horizontal
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: Not Applicable
Current Rating (Amps): 30A
Plugin Fuse Holders ROHS
FUSE CLIP, 1/4INCH, THOUGH HOLE; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:30A; Fuse Size Held:1/4"; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:122 Series; Voltage Rating VAC:250V RoHS Compliant: Yes
| DigiKey | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Fuse Holders | Fuse Holders | Fuse Holders | Fuse Holders |
| Product Number | F3782-ND | 805465-01220083Z | 01220083Z | 81R0347 |
| Product Name | Fuseholders | Fuseholders - 01220083Z | TVS/Fuse/Board Level Protection >> Fuse Holders | Fuse Clip, 1/4Inch, Though Hole; Fuse Holder Type Littelfuse |
| Rated Operating Voltage | 1000 volts | 250 volts | 250 volts |