Littelfuse, Inc. Surface Mount 155 OMNI-BLOK® 01550900M

Description
The SMF Omni-Blok® Fuseholder permits quick and easy replacement of Nano2® SMF surface mount fuses. The fuse block and pre-installed fuse combination can be placed on the PC board in one efficient manufacturing operation. Fuse replacement is accomplished without exposing the PC board to the detrimental effects of solder heat.
Request a Quote Datasheet
Description
The SMF Omni-Blok® Fuseholder permits quick and easy replacement of Nano2® SMF surface mount fuses. The fuse block and pre-installed fuse combination can be placed on the PC board in one efficient manufacturing operation. Fuse replacement is accomplished without exposing the PC board to the detrimental effects of solder heat.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount 155 OMNI-BLOK® - 01550900M - Littelfuse, Inc.
Rosemont, IL, United States
Surface Mount 155 OMNI-BLOK®
01550900M
Surface Mount 155 OMNI-BLOK® 01550900M
The SMF Omni-Blok® Fuseholder permits quick and easy replacement of Nano2® SMF surface mount fuses. The fuse block and pre-installed fuse combination can be placed on the PC board in one efficient manufacturing operation. Fuse replacement is accomplished without exposing the PC board to the detrimental effects of solder heat.

The SMF Omni-Blok® Fuseholder permits quick and easy replacement of Nano2® SMF surface mount fuses. The fuse block and pre-installed fuse combination can be placed on the PC board in one efficient manufacturing operation. Fuse replacement is accomplished without exposing the PC board to the detrimental effects of solder heat.

Supplier's Site Datasheet
Fuseholders - F1889-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F1889-ND
Fuseholders F1889-ND
Fuse Block 10A 125V 1 Circuit Cartridge Surface Mount

Fuse Block 10A 125V 1 Circuit Cartridge Surface Mount

Buy Now Datasheet
Fuseholders - 01550900M - 800712-01550900M - Win Source Electronics
Laguna Hills, CA, United States
Fuseholders - 01550900M
800712-01550900M
Fuseholders - 01550900M 800712-01550900M
Manufacturer: Littelfuse Inc. Win Source Part Number: 800712-01550900M Termination Style: SMD (SMT) Tab Mounting Style: SMD For Use With/Related Products: Nano 452 Fuse Type: Cartridge Fuseholder Type: Block Fuse Size: 0.240" L x 0.106" W x 0.106" H (6.10mm x 2.69mm x 2.69mm) Number of Circuits: 1 Voltage: 125V Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,000 MSL Level: Not Applicable Current Rating (Amps): 10A

Manufacturer: Littelfuse Inc.
Win Source Part Number: 800712-01550900M
Termination Style: SMD (SMT) Tab
Mounting Style: SMD
For Use With/Related Products: Nano 452
Fuse Type: Cartridge
Fuseholder Type: Block
Fuse Size: 0.240" L x 0.106" W x 0.106" H (6.10mm x 2.69mm x 2.69mm)
Number of Circuits: 1
Voltage: 125V
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1,000
MSL Level: Not Applicable
Current Rating (Amps): 10A

Buy Now Datasheet
Fuse Holder Type Littelfuse - 79M5625 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder Type Littelfuse
79M5625
Fuse Holder Type Littelfuse 79M5625
Fuse Holder Type:PCB Fuse Holder; Fuse Current:8A; Fuse Size Held:-; Holder Terminals:Surface Mount; No. of Fuses:-; Product Range:-; Voltage Rating VAC:125V; Voltage Rating VDC:- RoHS Compliant: Yes

Fuse Holder Type:PCB Fuse Holder; Fuse Current:8A; Fuse Size Held:-; Holder Terminals:Surface Mount; No. of Fuses:-; Product Range:-; Voltage Rating VAC:125V; Voltage Rating VDC:- RoHS Compliant: Yes

Supplier's Site
Acs Nano Fusehldr Rohs Compliant Littelfuse - 18AC0724 - Newark, An Avnet Company
Chicago, IL, United States
Acs Nano Fusehldr Rohs Compliant Littelfuse
18AC0724
Acs Nano Fusehldr Rohs Compliant Littelfuse 18AC0724
ACS NANO FUSEHLDR ROHS COMPLIANT: YES

ACS NANO FUSEHLDR ROHS COMPLIANT: YES

Supplier's Site
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Fuse Holders
01550900M
TVS/Fuse/Board Level Protection >> Fuse Holders 01550900M
SMD,5.0x9.7mm Fuse Holders ROHS

SMD,5.0x9.7mm Fuse Holders ROHS

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Fuse Holders Fuse Holders Fuse Holders Fuse Holders Fuse Holders Fuse Holders
Product Number 01550900M F1889-ND 800712-01550900M 79M5625 18AC0724 01550900M
Product Name Surface Mount 155 OMNI-BLOK® Fuseholders Fuseholders - 01550900M Fuse Holder Type Littelfuse Acs Nano Fusehldr Rohs Compliant Littelfuse TVS/Fuse/Board Level Protection >> Fuse Holders
Normal Operating Current 10 amps 10 amps 8 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 0751.0503-ND - DigiKey
Specs
Rated Operating Voltage 1500 volts
Mounting Fuse Clip; Chassis Mount
View Details
SMT Fuse Clip - w/ end stop - 3561 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 0.177" Diameter, 0.578" (2AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; SMT/Rivet
View Details
3 suppliers