Littelfuse, Inc. Fuseholders 03420048X

Description
Fuse Holder 20A 250V 1 Circuit Cartridge Panel Mount
Request a Quote Datasheet
Description
Fuse Holder 20A 250V 1 Circuit Cartridge Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 03420048X-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
03420048X-ND
Fuseholders 03420048X-ND
Fuse Holder 20A 250V 1 Circuit Cartridge Panel Mount

Fuse Holder 20A 250V 1 Circuit Cartridge Panel Mount

Buy Now Datasheet
Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Holder Type Littelfuse - 26K8709 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Holder Type Littelfuse
26K8709
Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Holder Type Littelfuse 26K8709
FUSE HOLDER, 6.3 X 32MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 1-1/4", 6.3mm x 32mm, 3AB, 3AG; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:342 Series RoHS Compliant: Yes

FUSE HOLDER, 6.3 X 32MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 1-1/4", 6.3mm x 32mm, 3AB, 3AG; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:342 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number 03420048X-ND 26K8709
Product Name Fuseholders Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Holder Type Littelfuse
Rated Operating Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shock-Safe Fuseholder, 5 x 20 mm, Slotted Cap/Fingergrip, Snap stepless, 1.0 - 3.0 mm, IEC 60335-1 - FPG3 - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 to 16 amps
Rated Operating Voltage 250 to 500 volts
View Details
Press-In PC Fuse Clip - 3519 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
3 suppliers
Fuse Holder - 886112 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 60 to 100 amps
Rated Operating Voltage 600 volts
View Details
Power Fuses Fuse Holders/Fuse Bases - Class G Fuse Blocks -  - VICFUSE
Specs
Normal Operating Current 1 to 60 amps
Rated Operating Voltage 480 to 600 volts
Approvals / Ratings UL
View Details