Littelfuse, Inc. Circuit Protection - Fuseholders 01220090Z

Description
Win Source Part Number: 1120269-01220090Z Category: Circuit Protection>Fuseholde rs Series: 122 Termination Style: PC Pin Contact Finish: Silver Package: Bulk Contact Material: Beryllium Copper For Use With/Related Products: 1/4" Dia Fuses Fuse Type: Cartridge Fuseholder Type: Clip Fuse Size: 0.25" Dia (6.35mm) Number of Circuits: 1 Voltage: 250V Orientation: Horizontal Standard Package: 2,000 Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable Current Rating (Amps): 30 A HTSUS: 8538.90.8180 Mfr: Littelfuse Inc. Other Names: 01220090Z-ND,F4190,- 1024-01220090Z,12200 90Z
Request a Quote Datasheet
Description
Win Source Part Number: 1120269-01220090Z Category: Circuit Protection>Fuseholde rs Series: 122 Termination Style: PC Pin Contact Finish: Silver Package: Bulk Contact Material: Beryllium Copper For Use With/Related Products: 1/4" Dia Fuses Fuse Type: Cartridge Fuseholder Type: Clip Fuse Size: 0.25" Dia (6.35mm) Number of Circuits: 1 Voltage: 250V Orientation: Horizontal Standard Package: 2,000 Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable Current Rating (Amps): 30 A HTSUS: 8538.90.8180 Mfr: Littelfuse Inc. Other Names: 01220090Z-ND,F4190,- 1024-01220090Z,12200 90Z
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuseholders - 1120269-01220090Z - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuseholders
1120269-01220090Z
Circuit Protection - Fuseholders 1120269-01220090Z
Win Source Part Number: 1120269-01220090Z Category: Circuit Protection>Fuseholde rs Series: 122 Termination Style: PC Pin Contact Finish: Silver Package: Bulk Contact Material: Beryllium Copper For Use With/Related Products: 1/4" Dia Fuses Fuse Type: Cartridge Fuseholder Type: Clip Fuse Size: 0.25" Dia (6.35mm) Number of Circuits: 1 Voltage: 250V Orientation: Horizontal Standard Package: 2,000 Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable Current Rating (Amps): 30 A HTSUS: 8538.90.8180 Mfr: Littelfuse Inc. Other Names: 01220090Z-ND,F4190,- 1024-01220090Z,12200 90Z

Win Source Part Number: 1120269-01220090Z
Category: Circuit Protection>Fuseholders
Series: 122
Termination Style: PC Pin
Contact Finish: Silver
Package: Bulk
Contact Material: Beryllium Copper
For Use With/Related Products: 1/4" Dia Fuses
Fuse Type: Cartridge
Fuseholder Type: Clip
Fuse Size: 0.25" Dia (6.35mm)
Number of Circuits: 1
Voltage: 250V
Orientation: Horizontal
Standard Package: 2,000
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: Not Applicable
Current Rating (Amps): 30 A
HTSUS: 8538.90.8180
Mfr: Littelfuse Inc.
Other Names: 01220090Z-ND,F4190,-1024-01220090Z,1220090Z

Buy Now Datasheet
Fuseholders - F4190-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F4190-ND
Fuseholders F4190-ND
Fuse Clip 30A 250V 1 Circuit Cartridge Through Hole

Fuse Clip 30A 250V 1 Circuit Cartridge Through Hole

Buy Now Datasheet
Fuse Holder, 6.35Mm, Pcb Mount; Fuse Holder Type Littelfuse - 20F610 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 6.35Mm, Pcb Mount; Fuse Holder Type Littelfuse
20F610
Fuse Holder, 6.35Mm, Pcb Mount; Fuse Holder Type Littelfuse 20F610
FUSE HOLDER, 6.35MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:15A; Fuse Size Held:1/4" x 5/8" to 1/4" x 1-7/16"; Holder Terminals:Pin; No. of Fuses:1Fuses; Product Range:122 Series; Voltage Rating VAC:250V RoHS Compliant: Yes

FUSE HOLDER, 6.35MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:15A; Fuse Size Held:1/4" x 5/8" to 1/4" x 1-7/16"; Holder Terminals:Pin; No. of Fuses:1Fuses; Product Range:122 Series; Voltage Rating VAC:250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number 1120269-01220090Z F4190-ND 20F610
Product Name Circuit Protection - Fuseholders Fuseholders Fuse Holder, 6.35Mm, Pcb Mount; Fuse Holder Type Littelfuse
Normal Operating Current 30 amps 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Slotted Fuse Holder Insert; Fuse Holder Type Schurter - 32C2778 - Newark, An Avnet Company
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
5mm Snap-In PC Fuse Holder - 3527 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
Normal Operating Current 6.3 amps
Mounting THM
View Details
5 suppliers
Fuse Holder - 4704355 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 30 to 60 amps
View Details