Littelfuse, Inc. Fuseholders 01550006ZXA

Description
Fuse Holder 6A 32V Circuit Cartridge Free Hanging (In-Line)
Request a Quote Datasheet
Description
Fuse Holder 6A 32V Circuit Cartridge Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 01550006ZXA-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
01550006ZXA-ND
Fuseholders 01550006ZXA-ND
Fuse Holder 6A 32V Circuit Cartridge Free Hanging (In-Line)

Fuse Holder 6A 32V Circuit Cartridge Free Hanging (In-Line)

Buy Now Datasheet
Fuse Holder, 6.35 X 19.05Mm, In Line; Fuse Holder Type Littelfuse - 03B761 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 6.35 X 19.05Mm, In Line; Fuse Holder Type Littelfuse
03B761
Fuse Holder, 6.35 X 19.05Mm, In Line; Fuse Holder Type Littelfuse 03B761
FUSE HOLDER, 6.35 X 19.05MM, IN LINE; Fuse Holder Type:Cartridge In Line Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 3/4"; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:155 Series; Voltage Rating VAC:32V RoHS Compliant: Yes

FUSE HOLDER, 6.35 X 19.05MM, IN LINE; Fuse Holder Type:Cartridge In Line Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 3/4"; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:155 Series; Voltage Rating VAC:32V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number 01550006ZXA-ND 03B761
Product Name Fuseholders Fuse Holder, 6.35 X 19.05Mm, In Line; Fuse Holder Type Littelfuse
Rated Operating Voltage 32 volts 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Snap-In PC Fuse Clip - 3513 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
3 suppliers
Fuse Carrier for 5x20mm fuses - 80920210 - Interpower
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Fuse Holders - 2773912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature 86 to 185 F (30 to 85 C)
View Details
Fuse Holder, 5 X 20Mm; Fuse Holder Type Schurter - 84K0228 - Newark, An Avnet Company
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details