Littelfuse, Inc. Fuseholders 01050002Z

Description
Fuse Clip 15A 600V 1 Circuit Cartridge Chassis Mount
Request a Quote Datasheet
Description
Fuse Clip 15A 600V 1 Circuit Cartridge Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - F4183-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F4183-ND
Fuseholders F4183-ND
Fuse Clip 15A 600V 1 Circuit Cartridge Chassis Mount

Fuse Clip 15A 600V 1 Circuit Cartridge Chassis Mount

Buy Now Datasheet
Cartridge Fuse Clip, 12/32Inch; Fuse Holder Type Littelfuse - 88T2342 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse Clip, 12/32Inch; Fuse Holder Type Littelfuse
88T2342
Cartridge Fuse Clip, 12/32Inch; Fuse Holder Type Littelfuse 88T2342
CARTRIDGE FUSE CLIP, 12/32INCH; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:15A; Fuse Size Held:13/32"; Holder Terminals:-; No. of Fuses:1Fuses; Product Range:105 Series; Voltage Rating VAC:600V; Voltage Rating VDC:600V RoHS Compliant: Yes

CARTRIDGE FUSE CLIP, 12/32INCH; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:15A; Fuse Size Held:13/32"; Holder Terminals:-; No. of Fuses:1Fuses; Product Range:105 Series; Voltage Rating VAC:600V; Voltage Rating VDC:600V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number F4183-ND 88T2342
Product Name Fuseholders Cartridge Fuse Clip, 12/32Inch; Fuse Holder Type Littelfuse
Rated Operating Voltage 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 486-1261-ND - DigiKey
Specs
Rated Operating Voltage 1000 volts
Mounting Fuse Block
View Details
2 suppliers
Solder Lug Fuse Clip-45 Deg Tab - 3535 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; SMT/Rivet
View Details
3 suppliers
Street Lighting Fuse Boxes - 404124-000 - TE Connectivity
Specs
Rated Operating Voltage 500 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Fuse Holder - 886489 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 30 amps
Rated Operating Voltage 600 volts
View Details