Littelfuse, Inc. Fuseholders 01530002H

Description
Fuse Holder 20A 1 Circuit Blade Free Hanging (In-Line)
Request a Quote Datasheet
Description
Fuse Holder 20A 1 Circuit Blade Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - F068-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F068-ND
Fuseholders F068-ND
Fuse Holder 20A 1 Circuit Blade Free Hanging (In-Line)

Fuse Holder 20A 1 Circuit Blade Free Hanging (In-Line)

Buy Now Datasheet
Littelfuse 01530002H MINI® Fuse Holder, 20A, 32VDC, Crimp for 22-16 Ga. Wire - 46036 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse 01530002H MINI® Fuse Holder, 20A, 32VDC, Crimp for 22-16 Ga. Wire
46036
Littelfuse 01530002H MINI® Fuse Holder, 20A, 32VDC, Crimp for 22-16 Ga. Wire 46036
Littelfuse 01530002H MINI Fuse Holder Category: Fuse Holders Manufacturer: Littelfuse Easy crimp mini fuse holder For 20-16 Ga. wire To use: strip wires 3/4", insert the wire into fuse holder and crimp into place Use with mini blade fuses
  • Littelfuse 01530002H MINI Fuse Holder
  • Category: Fuse Holders
  • Manufacturer: Littelfuse
  • Easy crimp mini fuse holder
  • For 20-16 Ga. wire
  • To use: strip wires 3/4", insert the wire into fuse holder and crimp into place
  • Use with mini blade fuses
Supplier's Site Datasheet
Fuse Holders - 1740637 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Holders
1740637
Fuse Holders 1740637
ACS MINI INLINE FUSEHLDR

ACS MINI INLINE FUSEHLDR

Supplier's Site
Fuse Holders - 1740282 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Holders
1740282
Fuse Holders 1740282
ACS MINI INLINE FUSEHLDR

ACS MINI INLINE FUSEHLDR

Supplier's Site
Fuseholders - 01530002H - 904436-01530002H - Win Source Electronics
Laguna Hills, CA, United States
Fuseholders - 01530002H
904436-01530002H
Fuseholders - 01530002H 904436-01530002H
Manufacturer: Littelfuse Inc. Win Source Part Number: 904436-01530002H Series: 153 Features: Fuse Holder - Circuit Blade Free Hanging (In-Line) Package: Bulk Mounting: Free Hanging (In-Line) Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: Not Applicable Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8538.90.8180 Other Part Number: 01530002, 01530002M, 01530002Z, 153002, F068

Manufacturer: Littelfuse Inc.
Win Source Part Number: 904436-01530002H
Series: 153
Features: Fuse Holder - Circuit Blade Free Hanging (In-Line)
Package: Bulk
Mounting: Free Hanging (In-Line)
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8538.90.8180
Other Part Number: 01530002, 01530002M, 01530002Z, 153002, F068

Buy Now Datasheet
Fuse Holder, In Line; Fuse Holder Type Littelfuse - 78J3500 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, In Line; Fuse Holder Type Littelfuse
78J3500
Fuse Holder, In Line; Fuse Holder Type Littelfuse 78J3500
FUSE HOLDER, IN LINE; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:20A; Fuse Size Held:MINI; Holder Terminals:Crimp; No. of Fuses:1Fuses; Product Range:MINI 153 Series; Voltage Rating VAC:32V; Voltage Rating VDC:32V RoHS Compliant: Yes

FUSE HOLDER, IN LINE; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:20A; Fuse Size Held:MINI; Holder Terminals:Crimp; No. of Fuses:1Fuses; Product Range:MINI 153 Series; Voltage Rating VAC:32V; Voltage Rating VDC:32V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Waytek, Inc. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders Fuse Holders Fuse Holders
Product Number F068-ND 46036 1740637 904436-01530002H 78J3500
Product Name Fuseholders Littelfuse 01530002H MINI® Fuse Holder, 20A, 32VDC, Crimp for 22-16 Ga. Wire Fuse Holders Fuseholders - 01530002H Fuse Holder, In Line; Fuse Holder Type Littelfuse
Mounting In-Line Mount Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 486-3385-ND - DigiKey
Specs
Rated Operating Voltage 400 volts
Mounting Panel Mount
View Details
Fuse Holder - 4705297 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fuse Holders - 2773917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 10 amps
Operating Temperature 86 to 185 F (30 to 85 C)
View Details
SMT-Vertical Entry Mini Auto Fuse Holder, Yellow - 3588-20 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
2 suppliers