Littelfuse, Inc. 152 - 32V In-Line Splashproof Blade Fuse Holder 01520004Z

Description
This MAXI® 152 Series Fuse Holder Body (01520004Z) is a component part of the MAXI® 152 Series In-Line Splashproof Blade Fuse Holder. When combined with the cover and cable seals (sold separately), it forms a water-resistant fuse holder for harsh automotive environments. This fuse holder body is rated for up to 60A MAXI® fuses (sold separately) and features molded mounting tabs with a 6 mm mounting hole and a 6 mm mounting slot. Compatible with MAXI® blade fuses up to 60A (sold separately) 45A continuous current rating Molded mounting tabs with a 6 mm mounting hole and a 6 mm mounting slot for simple installation
Request a Quote Datasheet
Description
This MAXI® 152 Series Fuse Holder Body (01520004Z) is a component part of the MAXI® 152 Series In-Line Splashproof Blade Fuse Holder. When combined with the cover and cable seals (sold separately), it forms a water-resistant fuse holder for harsh automotive environments. This fuse holder body is rated for up to 60A MAXI® fuses (sold separately) and features molded mounting tabs with a 6 mm mounting hole and a 6 mm mounting slot. Compatible with MAXI® blade fuses up to 60A (sold separately) 45A continuous current rating Molded mounting tabs with a 6 mm mounting hole and a 6 mm mounting slot for simple installation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
152 - 32V In-Line Splashproof Blade Fuse Holder - 01520004Z - Littelfuse, Inc.
Rosemont, IL, United States
152 - 32V In-Line Splashproof Blade Fuse Holder
01520004Z
152 - 32V In-Line Splashproof Blade Fuse Holder 01520004Z
This MAXI® 152 Series Fuse Holder Body (01520004Z) is a component part of the MAXI® 152 Series In-Line Splashproof Blade Fuse Holder. When combined with the cover and cable seals (sold separately), it forms a water-resistant fuse holder for harsh automotive environments. This fuse holder body is rated for up to 60A MAXI® fuses (sold separately) and features molded mounting tabs with a 6 mm mounting hole and a 6 mm mounting slot. Compatible with MAXI® blade fuses up to 60A (sold separately) 45A continuous current rating Molded mounting tabs with a 6 mm mounting hole and a 6 mm mounting slot for simple installation

This MAXI® 152 Series Fuse Holder Body (01520004Z) is a component part of the MAXI® 152 Series In-Line Splashproof Blade Fuse Holder. When combined with the cover and cable seals (sold separately), it forms a water-resistant fuse holder for harsh automotive environments. This fuse holder body is rated for up to 60A MAXI® fuses (sold separately) and features molded mounting tabs with a 6 mm mounting hole and a 6 mm mounting slot. Compatible with MAXI® blade fuses up to 60A (sold separately) 45A continuous current rating Molded mounting tabs with a 6 mm mounting hole and a 6 mm mounting slot for simple installation

Supplier's Site Datasheet
Fuseholders - F7111-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F7111-ND
Fuseholders F7111-ND
Fuse Holder 70A 1 Circuit Blade Free Hanging (In-Line)

Fuse Holder 70A 1 Circuit Blade Free Hanging (In-Line)

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 01520004Z F7111-ND
Product Name 152 - 32V In-Line Splashproof Blade Fuse Holder Fuseholders
Normal Operating Current 60 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 486-1162-ND - DigiKey
Specs
Rated Operating Voltage 400 volts
Mounting PC Mount
View Details
2 suppliers
SMT Vertical Entry Maxi Auto Blade Fuse Clip - 3582-1 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 40 amps
Mounting Fuse Clip; SMT
View Details
Fuse Holder - 886493 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 60 amps
View Details
Fuse Holders - 2375265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 30 amps
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details