Littelfuse, Inc. Fuseholders 01500603Z

Description
Fuse Holder 20A 600V 1 Circuit Cartridge Free Hanging (In-Line)
Request a Quote Datasheet
Description
Fuse Holder 20A 600V 1 Circuit Cartridge Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - F10152-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F10152-ND
Fuseholders F10152-ND
Fuse Holder 20A 600V 1 Circuit Cartridge Free Hanging (In-Line)

Fuse Holder 20A 600V 1 Circuit Cartridge Free Hanging (In-Line)

Buy Now Datasheet
In-Line Cartridge Fuse Holder, 20A, 600V; Fuse Holder Type Littelfuse - 34AC8213 - Newark, An Avnet Company
Chicago, IL, United States
In-Line Cartridge Fuse Holder, 20A, 600V; Fuse Holder Type Littelfuse
34AC8213
In-Line Cartridge Fuse Holder, 20A, 600V; Fuse Holder Type Littelfuse 34AC8213
IN-LINE CARTRIDGE FUSE HOLDER, 20A, 600V; Fuse Holder Type:Cartridge In Line Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 1-1/4", 6.3mm x 32mm, 3AB, 3AG; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses RoHS Compliant: Yes

IN-LINE CARTRIDGE FUSE HOLDER, 20A, 600V; Fuse Holder Type:Cartridge In Line Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 1-1/4", 6.3mm x 32mm, 3AB, 3AG; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number F10152-ND 34AC8213
Product Name Fuseholders In-Line Cartridge Fuse Holder, 20A, 600V; Fuse Holder Type Littelfuse
Rated Operating Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 486-3623-ND - DigiKey
Specs
Rated Operating Voltage 250 volts
Mounting Panel Mount
View Details
SMT Fuse Clip- no end stop on T&R w/ Kapton - 3622KTR - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 0.177" Diameter, 0.578" (2AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; SMT/Rivet
View Details
2 suppliers
Fuse Holder - 334191 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 60 amps
Rated Operating Voltage 600 volts
View Details
Fuse Holders - V-78 Shocksafe -  - VICFUSE
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
Approvals / Ratings UL
View Details