Littelfuse, Inc. Fuseholders 01550009ZXA

Description
Fuse Holder 9A 32V Circuit Cartridge Free Hanging (In-Line)
Request a Quote Datasheet
Description
Fuse Holder 9A 32V Circuit Cartridge Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 01550009ZXA-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
01550009ZXA-ND
Fuseholders 01550009ZXA-ND
Fuse Holder 9A 32V Circuit Cartridge Free Hanging (In-Line)

Fuse Holder 9A 32V Circuit Cartridge Free Hanging (In-Line)

Buy Now Datasheet
Fuse Holder, 6.3 X 22Mm, In Line; Fuse Holder Type Littelfuse - 03B762 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 6.3 X 22Mm, In Line; Fuse Holder Type Littelfuse
03B762
Fuse Holder, 6.3 X 22Mm, In Line; Fuse Holder Type Littelfuse 03B762
FUSE HOLDER, 6.3 X 22MM, IN LINE; Fuse Holder Type:Cartridge In Line Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 7/8"; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:155 Series; Voltage Rating VAC:32V RoHS Compliant: Yes

FUSE HOLDER, 6.3 X 22MM, IN LINE; Fuse Holder Type:Cartridge In Line Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 7/8"; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:155 Series; Voltage Rating VAC:32V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number 01550009ZXA-ND 03B762
Product Name Fuseholders Fuse Holder, 6.3 X 22Mm, In Line; Fuse Holder Type Littelfuse
Rated Operating Voltage 32 volts 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Clip without Lug - 3531 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; SMT/Rivet
View Details
3 suppliers
Fuse Carrier for 5x20mm fuses - 80920210 - Interpower
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details