Littelfuse, Inc. Circuit Protection - Fuseholders 01000054Z

Description
Win Source Part Number: 1126614-01000054Z Category: Circuit Protection>Fuseholde rs Series: 100 Termination Style: PC Pin Contact Finish: Silver Package: Bulk Contact Material: Spring Brass For Use With/Related Products: 5mm Dia Fuses Fuse Type: Cartridge Fuseholder Type: Clip Fuse Size: 0.197" Dia (5mm) Number of Circuits: 1 Voltage: 250V Orientation: Horizontal Standard Package: 2,000 Mounting Type: Through Hole Alternative Parts (Cross-Reference): 01000054Z.; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable Current Rating (Amps): 10 A HTSUS: 8538.90.8180 Mfr: Littelfuse Inc. Other Names: F3780,-1024-01000054 Z
Request a Quote Datasheet
Description
Win Source Part Number: 1126614-01000054Z Category: Circuit Protection>Fuseholde rs Series: 100 Termination Style: PC Pin Contact Finish: Silver Package: Bulk Contact Material: Spring Brass For Use With/Related Products: 5mm Dia Fuses Fuse Type: Cartridge Fuseholder Type: Clip Fuse Size: 0.197" Dia (5mm) Number of Circuits: 1 Voltage: 250V Orientation: Horizontal Standard Package: 2,000 Mounting Type: Through Hole Alternative Parts (Cross-Reference): 01000054Z.; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable Current Rating (Amps): 10 A HTSUS: 8538.90.8180 Mfr: Littelfuse Inc. Other Names: F3780,-1024-01000054 Z
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuseholders - 1126614-01000054Z - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuseholders
1126614-01000054Z
Circuit Protection - Fuseholders 1126614-01000054Z
Win Source Part Number: 1126614-01000054Z Category: Circuit Protection>Fuseholde rs Series: 100 Termination Style: PC Pin Contact Finish: Silver Package: Bulk Contact Material: Spring Brass For Use With/Related Products: 5mm Dia Fuses Fuse Type: Cartridge Fuseholder Type: Clip Fuse Size: 0.197" Dia (5mm) Number of Circuits: 1 Voltage: 250V Orientation: Horizontal Standard Package: 2,000 Mounting Type: Through Hole Alternative Parts (Cross-Reference): 01000054Z.; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable Current Rating (Amps): 10 A HTSUS: 8538.90.8180 Mfr: Littelfuse Inc. Other Names: F3780,-1024-01000054 Z

Win Source Part Number: 1126614-01000054Z
Category: Circuit Protection>Fuseholders
Series: 100
Termination Style: PC Pin
Contact Finish: Silver
Package: Bulk
Contact Material: Spring Brass
For Use With/Related Products: 5mm Dia Fuses
Fuse Type: Cartridge
Fuseholder Type: Clip
Fuse Size: 0.197" Dia (5mm)
Number of Circuits: 1
Voltage: 250V
Orientation: Horizontal
Standard Package: 2,000
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): 01000054Z.;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
Current Rating (Amps): 10 A
HTSUS: 8538.90.8180
Mfr: Littelfuse Inc.
Other Names: F3780,-1024-01000054Z

Buy Now Datasheet
Fuseholders - F3780-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F3780-ND
Fuseholders F3780-ND
Fuse Clip 10A 250V 1 Circuit Cartridge Through Hole

Fuse Clip 10A 250V 1 Circuit Cartridge Through Hole

Buy Now Datasheet
Fuse Clip, 5X20Mm, Though Hole; Fuse Holder Type Littelfuse - 81R0340 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Clip, 5X20Mm, Though Hole; Fuse Holder Type Littelfuse
81R0340
Fuse Clip, 5X20Mm, Though Hole; Fuse Holder Type Littelfuse 81R0340
FUSE CLIP, 5X20MM, THOUGH HOLE; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:10A; Fuse Size Held:5mm x 20mm, 5mm x 25mm, 5mm x 30mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:100 Series RoHS Compliant: Yes

FUSE CLIP, 5X20MM, THOUGH HOLE; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:10A; Fuse Size Held:5mm x 20mm, 5mm x 25mm, 5mm x 30mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:100 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number 1126614-01000054Z F3780-ND 81R0340
Product Name Circuit Protection - Fuseholders Fuseholders Fuse Clip, 5X20Mm, Though Hole; Fuse Holder Type Littelfuse
Normal Operating Current 10 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 486-7091.3120-ND - DigiKey
Specs
Rated Operating Voltage 250 volts
Mounting Panel Mount
View Details
Fuse Holder - 10000679 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Rated Operating Voltage 600 volts
View Details
Fuse Holders - 6119302 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated Other; (5mm)
View Details
Snap-In PC Fuse Clips w/End Stop - 3521 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 0.177" Diameter, 0.578" (2AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
3 suppliers