Littelfuse, Inc. Circuit Protection - Fuseholders 03420838HXL

Description
Win Source Part Number: 1033583-03420838HXL Category: Circuit Protection>Fuseholde rs Series: 342 Termination Style: Quick Connect - 0.250" (6.3mm) Contact Finish: Nickel Package: Bulk Contact Material: Brass For Use With/Related Products: 3AG, 1/4" x 1-1/4" (SFE-20) Fuse Type: Cartridge Fuseholder Type: Holder Fuse Size: 0.25" Dia x 1.26" L (6.35mm x 32mm) Number of Circuits: 1 Voltage: 250V Standard Package: 100 Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: Not Applicable Current Rating (Amps): 20 A HTSUS: 8538.90.8180 Mfr: Littelfuse Inc. Other Names: H342838L,-03420838HX L,342838L,F4874,0342 0838HXL-ND,1294-0342 0838HXL
Request a Quote Datasheet
Description
Win Source Part Number: 1033583-03420838HXL Category: Circuit Protection>Fuseholde rs Series: 342 Termination Style: Quick Connect - 0.250" (6.3mm) Contact Finish: Nickel Package: Bulk Contact Material: Brass For Use With/Related Products: 3AG, 1/4" x 1-1/4" (SFE-20) Fuse Type: Cartridge Fuseholder Type: Holder Fuse Size: 0.25" Dia x 1.26" L (6.35mm x 32mm) Number of Circuits: 1 Voltage: 250V Standard Package: 100 Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: Not Applicable Current Rating (Amps): 20 A HTSUS: 8538.90.8180 Mfr: Littelfuse Inc. Other Names: H342838L,-03420838HX L,342838L,F4874,0342 0838HXL-ND,1294-0342 0838HXL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuseholders - 1033583-03420838HXL - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuseholders
1033583-03420838HXL
Circuit Protection - Fuseholders 1033583-03420838HXL
Win Source Part Number: 1033583-03420838HXL Category: Circuit Protection>Fuseholde rs Series: 342 Termination Style: Quick Connect - 0.250" (6.3mm) Contact Finish: Nickel Package: Bulk Contact Material: Brass For Use With/Related Products: 3AG, 1/4" x 1-1/4" (SFE-20) Fuse Type: Cartridge Fuseholder Type: Holder Fuse Size: 0.25" Dia x 1.26" L (6.35mm x 32mm) Number of Circuits: 1 Voltage: 250V Standard Package: 100 Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: Not Applicable Current Rating (Amps): 20 A HTSUS: 8538.90.8180 Mfr: Littelfuse Inc. Other Names: H342838L,-03420838HX L,342838L,F4874,0342 0838HXL-ND,1294-0342 0838HXL

Win Source Part Number: 1033583-03420838HXL
Category: Circuit Protection>Fuseholders
Series: 342
Termination Style: Quick Connect - 0.250" (6.3mm)
Contact Finish: Nickel
Package: Bulk
Contact Material: Brass
For Use With/Related Products: 3AG, 1/4" x 1-1/4" (SFE-20)
Fuse Type: Cartridge
Fuseholder Type: Holder
Fuse Size: 0.25" Dia x 1.26" L (6.35mm x 32mm)
Number of Circuits: 1
Voltage: 250V
Standard Package: 100
Mounting Type: Panel Mount
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: Not Applicable
Current Rating (Amps): 20 A
HTSUS: 8538.90.8180
Mfr: Littelfuse Inc.
Other Names: H342838L,-03420838HXL,342838L,F4874,03420838HXL-ND,1294-03420838HXL

Buy Now Datasheet
Fuseholders - F4874-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F4874-ND
Fuseholders F4874-ND
Fuse Holder 20A 250V 1 Circuit Cartridge Panel Mount

Fuse Holder 20A 250V 1 Circuit Cartridge Panel Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 1033583-03420838HXL F4874-ND
Product Name Circuit Protection - Fuseholders Fuseholders
Normal Operating Current 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holder - 886112 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 60 to 100 amps
Rated Operating Voltage 600 volts
View Details
Auto Fuses holder - VF-76-01-3 -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 100 amps
Rated Operating Voltage 32 volts
View Details
SMT Fuse Clip - w/ end stop on T&R - 3561TR - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 0.177" Diameter, 0.578" (2AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; SMT/Rivet
View Details
2 suppliers
Street Lighting Fuse Boxes - 212478-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details