Littelfuse, Inc. Fuseholders 03440250H

Description
Fuse Holder 20A 250V 1 Circuit Cartridge Panel Mount
Request a Quote Datasheet
Description
Fuse Holder 20A 250V 1 Circuit Cartridge Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - F1898-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F1898-ND
Fuseholders F1898-ND
Fuse Holder 20A 250V 1 Circuit Cartridge Panel Mount

Fuse Holder 20A 250V 1 Circuit Cartridge Panel Mount

Buy Now Datasheet
Fuse Holders - 8781681 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Holders
8781681
Fuse Holders 8781681
Fuseholder 3AG Thermoplastic Panel Mount

Fuseholder 3AG Thermoplastic Panel Mount

Supplier's Site
Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Holder Type Littelfuse - 27F785 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Holder Type Littelfuse
27F785
Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Holder Type Littelfuse 27F785
FUSE HOLDER, 6.3 X 32MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:15A; Fuse Size Held:1/4" x 1-1/4", 6.3mm x 32mm, 3AB, 3AG; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:344 Series RoHS Compliant: Yes

FUSE HOLDER, 6.3 X 32MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:15A; Fuse Size Held:1/4" x 1-1/4", 6.3mm x 32mm, 3AB, 3AG; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:344 Series RoHS Compliant: Yes

Supplier's Site
Fuseholder; 3AG Fuses; 0.002 A; 200 to 250 V; Thermoplastic; Panel Mount - 70184579 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuseholder; 3AG Fuses; 0.002 A; 200 to 250 V; Thermoplastic; Panel Mount
70184579
Fuseholder; 3AG Fuses; 0.002 A; 200 to 250 V; Thermoplastic; Panel Mount 70184579
Thermoplastic Molded, Panel Mounted Blown-Fuse Indicating Fuse Holders for 3AG Fuses Approvals: Recognized under the Components Program of Underwriters Laboratories and Certified by CSA. Specifications. Electrical: Rated at 20 amperes at lamp voltage as shown below. Dielectric withstanding voltage exceeds 1500 volts. All fuseholders are supplied with a resistor. When designing indicating type fuseholders into a circuit, consideration should be given to the resistance of fractional amperage fuses and the parallel resistance of the indicator lamp and its resistor. Mounting: Withstands 15 lb.-in. mounting torque. Maximum panel thickness is 0.250". Molded Parts: Black thermoplastic (UL 94V0), except lens is thermoplastic (UL 94V2). See Table below for lens color. Knob: Bayonet style. Terminals: Copper and copper alloy. Tin-plated. Ambient Temperature: –40°C to +85°C. Hardware: Neoprene washer, lockwasher and hex nut unassembled. Dielectric withstanding voltage exceeds 1500 volts. All fuseholders are supplied with a resistor.

Thermoplastic Molded, Panel Mounted Blown-Fuse Indicating Fuse Holders for 3AG Fuses
Approvals: Recognized under the Components Program of Underwriters Laboratories and Certified by CSA. Specifications. Electrical: Rated at 20 amperes at lamp voltage as shown below. Dielectric withstanding voltage exceeds 1500 volts. All fuseholders are supplied with a resistor. When designing indicating type fuseholders into a circuit, consideration should be given to the resistance of fractional amperage fuses and the parallel resistance of the indicator lamp and its resistor. Mounting: Withstands 15 lb.-in. mounting torque. Maximum panel thickness is 0.250". Molded Parts: Black thermoplastic (UL 94V0), except lens is thermoplastic (UL 94V2). See Table below for lens color. Knob: Bayonet style. Terminals: Copper and copper alloy. Tin-plated. Ambient Temperature: –40°C to +85°C. Hardware: Neoprene washer, lockwasher and hex nut unassembled.
Dielectric withstanding voltage exceeds 1500 volts. All fuseholders are supplied with a resistor.

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Fuse Holders Fuse Holders Fuse Holders Fuse Holders
Product Number F1898-ND 8781681 27F785 70184579
Product Name Fuseholders Fuse Holders Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Holder Type Littelfuse Fuseholder; 3AG Fuses; 0.002 A; 200 to 250 V; Thermoplastic; Panel Mount
Rated Operating Voltage 250 volts 200 to 250 volts
Mounting Panel Mount Panel Mount
Standard Fuse Size Accomodated Other; (3ab, 3ag)
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 0751.0508-ND - DigiKey
Specs
Rated Operating Voltage 1500 volts
Mounting Fuse Clip
View Details
THM Vertical Entry Maxi Auto Blade Fuse Clip - 3581-1 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 40 amps
Mounting Fuse Clip; THM
View Details
Fuse Holder - 886489 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 30 amps
Rated Operating Voltage 600 volts
View Details
Fuse Holders - 563756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated 5mm x 20mm; Other; (5 x 20mm)
Operating Temperature 59 to 86 F (15 to 30 C)
View Details