Littelfuse, Inc. Fuseholders 03440804Z

Description
Fuse Holder 15A 120V 1 Circuit Cartridge Panel Mount
Request a Quote Datasheet
Description
Fuse Holder 15A 120V 1 Circuit Cartridge Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - F4877-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F4877-ND
Fuseholders F4877-ND
Fuse Holder 15A 120V 1 Circuit Cartridge Panel Mount

Fuse Holder 15A 120V 1 Circuit Cartridge Panel Mount

Buy Now Datasheet
Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Holder Type Littelfuse - 81F4175 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Holder Type Littelfuse
81F4175
Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Holder Type Littelfuse 81F4175
FUSE HOLDER, 6.3 X 32MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:15A; Fuse Size Held:1/4" x 1-1/4", 6.3mm x 32mm, 3AB, 3AG; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:344 Series RoHS Compliant: Yes

FUSE HOLDER, 6.3 X 32MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:15A; Fuse Size Held:1/4" x 1-1/4", 6.3mm x 32mm, 3AB, 3AG; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:344 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number F4877-ND 81F4175
Product Name Fuseholders Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Holder Type Littelfuse
Rated Operating Voltage 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholder Open Design, 5 x 20 / 6.3 x 32 mm, THT, VDE: 250/500 VAC, UL/CSA: 1000 V, Cover, IEC 60335-1 - OGD - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 5mm x 20mm
Normal Operating Current 10 to 16 amps
Rated Operating Voltage 0.5000 to 1000 volts
View Details
3 Pole Fuse Holder - 1492-FB3M30 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 30 amps
Approvals / Ratings UL
View Details
2 suppliers
Vertical Entry Standard Auto Blade Fuse Holder - 3522-2 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting THM
View Details
6 suppliers
Street Lighting Fuse Boxes - CS0568-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details