Littelfuse, Inc. Fuseholders - 01110501Z 01110501Z

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 803511-01110501Z Termination Style: PC Pin Mounting Style: Through Hole Contact Finish: Tin Contact Material: Spring Brass For Use With/Related Products: 5mm Dia Fuse Type: Cartridge Fuseholder Type: Clip Fuse Size: 5mm Dia Number of Circuits: 1 Voltage: 250V Orientation: Horizontal Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: Not Applicable Current Rating (Amps): 10A
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 803511-01110501Z Termination Style: PC Pin Mounting Style: Through Hole Contact Finish: Tin Contact Material: Spring Brass For Use With/Related Products: 5mm Dia Fuse Type: Cartridge Fuseholder Type: Clip Fuse Size: 5mm Dia Number of Circuits: 1 Voltage: 250V Orientation: Horizontal Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: Not Applicable Current Rating (Amps): 10A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 01110501Z - 803511-01110501Z - Win Source Electronics
Laguna Hills, CA, United States
Fuseholders - 01110501Z
803511-01110501Z
Fuseholders - 01110501Z 803511-01110501Z
Manufacturer: Littelfuse Inc. Win Source Part Number: 803511-01110501Z Termination Style: PC Pin Mounting Style: Through Hole Contact Finish: Tin Contact Material: Spring Brass For Use With/Related Products: 5mm Dia Fuse Type: Cartridge Fuseholder Type: Clip Fuse Size: 5mm Dia Number of Circuits: 1 Voltage: 250V Orientation: Horizontal Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: Not Applicable Current Rating (Amps): 10A

Manufacturer: Littelfuse Inc.
Win Source Part Number: 803511-01110501Z
Termination Style: PC Pin
Mounting Style: Through Hole
Contact Finish: Tin
Contact Material: Spring Brass
For Use With/Related Products: 5mm Dia
Fuse Type: Cartridge
Fuseholder Type: Clip
Fuse Size: 5mm Dia
Number of Circuits: 1
Voltage: 250V
Orientation: Horizontal
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: Not Applicable
Current Rating (Amps): 10A

Buy Now
Fuseholders - F4189-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F4189-ND
Fuseholders F4189-ND
Fuse Clip 10A 250V 1 Circuit Cartridge Through Hole

Fuse Clip 10A 250V 1 Circuit Cartridge Through Hole

Buy Now Datasheet
Fuse Holder, 5 X 20Mm, Pcb Mount; Fuse Holder Type Littelfuse - 69R7705 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 5 X 20Mm, Pcb Mount; Fuse Holder Type Littelfuse
69R7705
Fuse Holder, 5 X 20Mm, Pcb Mount; Fuse Holder Type Littelfuse 69R7705
FUSE HOLDER, 5 X 20MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Pin; No. of Fuses:1Fuses; Product Range:111 Series; Voltage Rating VAC:250V RoHS Compliant: Yes

FUSE HOLDER, 5 X 20MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Pin; No. of Fuses:1Fuses; Product Range:111 Series; Voltage Rating VAC:250V RoHS Compliant: Yes

Supplier's Site
Cartridge Fuse Clip, 5X20Mm, 10A, 250V; Fuse Holder Type Littelfuse - 18AC0715 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse Clip, 5X20Mm, 10A, 250V; Fuse Holder Type Littelfuse
18AC0715
Cartridge Fuse Clip, 5X20Mm, 10A, 250V; Fuse Holder Type Littelfuse 18AC0715
CARTRIDGE FUSE CLIP, 5X20MM, 10A, 250V; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:111 Series; Voltage Rating VAC:250V; VoltageRoHS Compliant: Yes

CARTRIDGE FUSE CLIP, 5X20MM, 10A, 250V; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:111 Series; Voltage Rating VAC:250V; VoltageRoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Fuse Holders
01110501Z
TVS/Fuse/Board Level Protection >> Fuse Holders 01110501Z
Plugin Fuse Holders ROHS

Plugin Fuse Holders ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Fuse Holders Fuse Holders Fuse Holders Fuse Holders
Product Number 803511-01110501Z F4189-ND 69R7705 01110501Z
Product Name Fuseholders - 01110501Z Fuseholders Fuse Holder, 5 X 20Mm, Pcb Mount; Fuse Holder Type Littelfuse TVS/Fuse/Board Level Protection >> Fuse Holders
Normal Operating Current 10 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 486-3644-1-ND - DigiKey
Specs
Rated Operating Voltage 500 volts
Mounting Fuse Block; PC Mount
View Details
2 suppliers
Snap in PC Fuse Clip with Orientation Leg - 3512P - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
2 suppliers
Fuse Holder - 10000679 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Rated Operating Voltage 600 volts
View Details
Fuse Holders - 1444544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 125 amps
Operating Temperature 23 to 104 F (-5 to 40 C)
View Details