Littelfuse, Inc. Fuseholders 02540101Z

Description
Fuse Block 10A 400V 1 Circuit Cartridge Through Hole
Request a Quote Datasheet
Description
Fuse Block 10A 400V 1 Circuit Cartridge Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - F1471-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F1471-ND
Fuseholders F1471-ND
Fuse Block 10A 400V 1 Circuit Cartridge Through Hole

Fuse Block 10A 400V 1 Circuit Cartridge Through Hole

Buy Now Datasheet
Fuse Block, 5 X 15Mm; Fuse Holder Type Littelfuse - 12J4245 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Block, 5 X 15Mm; Fuse Holder Type Littelfuse
12J4245
Fuse Block, 5 X 15Mm; Fuse Holder Type Littelfuse 12J4245
FUSE BLOCK, 5 X 15MM; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 15mm; Holder Terminals:Pin; No. of Fuses:1Fuses; Product Range:254 Series; Voltage Rating VAC:300V; Voltage Rating VDC:300V RoHS Compliant: Yes

FUSE BLOCK, 5 X 15MM; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 15mm; Holder Terminals:Pin; No. of Fuses:1Fuses; Product Range:254 Series; Voltage Rating VAC:300V; Voltage Rating VDC:300V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number F1471-ND 12J4245
Product Name Fuseholders Fuse Block, 5 X 15Mm; Fuse Holder Type Littelfuse
Rated Operating Voltage 400 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holder - 119269161 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Auto Fuses holder - ATU-08KB -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Straight PC Leg Fuse Clip-no end stops - 3510 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
2 suppliers