Manufacturer: Littelfuse Inc.
Win Source Part Number: 810817-01500322H
Termination Style: Wire Leads
Mounting Style: Free Hanging (In-Line)
Contact Finish: Tin
Contact Material: Brass
For Use With/Related Products: 3AB, 3AG
Fuse Type: Cartridge
Fuseholder Type: Holder
Fuse Size: 1/4" Dia x 1 1/4" L (6.4mm x 31.8mm)
Number of Circuits: 1
Voltage: 500V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: Not Applicable
Current Rating (Amps): 15A
Fuse Holder 15A 500V 1 Circuit Cartridge Free Hanging (In-Line)
Fuseholder In-Line 15A 3AG/3AB 500Vac
FUSE HOLDER, 6.3 X 32MM, IN LINE; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:15A; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:POWR-GARD Series RoHS Compliant: Yes
| Win Source Electronics | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Fuse Holders | Fuse Holders | Fuse Holders | Fuse Holders |
| Product Number | 810817-01500322H | F4564-ND | 8781259 | 72K6881 |
| Product Name | Fuseholders - 01500322H | Fuseholders | Fuse Holders | Fuse Holder, 6.3 X 32Mm, In Line; Fuse Holder Type Littelfuse |
| Normal Operating Current | 15 amps | 15 amps |