Littelfuse, Inc. Fuseholders 03450903H

Description
Fuse Holder 20A 600V 1 Circuit Cartridge Panel Mount
Request a Quote Datasheet
Description
Fuse Holder 20A 600V 1 Circuit Cartridge Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - F10147-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F10147-ND
Fuseholders F10147-ND
Fuse Holder 20A 600V 1 Circuit Cartridge Panel Mount

Fuse Holder 20A 600V 1 Circuit Cartridge Panel Mount

Buy Now Datasheet
Fuse Holder; Fuse Holder Type Littelfuse - 19M4128 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder; Fuse Holder Type Littelfuse
19M4128
Fuse Holder; Fuse Holder Type Littelfuse 19M4128
FUSE HOLDER; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:345 Series; Voltage Rating VAC:250V RoHS Compliant: Yes

FUSE HOLDER; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:345 Series; Voltage Rating VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number F10147-ND 19M4128
Product Name Fuseholders Fuse Holder; Fuse Holder Type Littelfuse
Rated Operating Voltage 600 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - 1884623 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated 5mm x 20mm; Other; (5 x 20mm)
View Details
2 Pole Fuse Holder - 1492-FB2J30 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 30 amps
Approvals / Ratings UL
View Details
2 suppliers
Vertical-Entry-Standard-Auto-Blade-Fuse-Clip - 3584 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting Fuse Clip; SMT
View Details
2 suppliers