Littelfuse, Inc. Fuseholders 03450101X

Description
Fuse Holder 16A 600V 1 Circuit Cartridge Through Hole
Request a Quote Datasheet
Description
Fuse Holder 16A 600V 1 Circuit Cartridge Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 03450101X-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
03450101X-ND
Fuseholders 03450101X-ND
Fuse Holder 16A 600V 1 Circuit Cartridge Through Hole

Fuse Holder 16A 600V 1 Circuit Cartridge Through Hole

Buy Now Datasheet
Fuse Holder, 6.3 X 32Mm, Pcb Mount; Fuse Holder Type Littelfuse - 26K8715 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 6.3 X 32Mm, Pcb Mount; Fuse Holder Type Littelfuse
26K8715
Fuse Holder, 6.3 X 32Mm, Pcb Mount; Fuse Holder Type Littelfuse 26K8715
FUSE HOLDER, 6.3 X 32MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:16A; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:345 Series RoHS Compliant: Yes

FUSE HOLDER, 6.3 X 32MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:16A; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number 03450101X-ND 26K8715
Product Name Fuseholders Fuse Holder, 6.3 X 32Mm, Pcb Mount; Fuse Holder Type Littelfuse
Rated Operating Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholder Open Design, 5 x 20 / 6.3 x 32 mm, THT, VDE: 250/500 VAC, UL/CSA: 1000 V, Cover, IEC 60335-1 - OGD - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 5mm x 20mm
Normal Operating Current 10 to 16 amps
Rated Operating Voltage 0.5000 to 1000 volts
View Details
5mm Fully insulated Holder - 4525 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Mounting THM
View Details
4 suppliers
30 A UL Class CC Fuse Holder - LED - 140F-D3C-C30L - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Rated Operating Voltage 600 volts
View Details
2 suppliers
Auto Fuses holder - AFM-522B -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details