Littelfuse, Inc. Fuseholders 01550104ZXU

Description
Fuse Holder 4A 32V 1 Circuit Cartridge Free Hanging (In-Line)
Request a Quote Datasheet
Description
Fuse Holder 4A 32V 1 Circuit Cartridge Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 01550104ZXU-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
01550104ZXU-ND
Fuseholders 01550104ZXU-ND
Fuse Holder 4A 32V 1 Circuit Cartridge Free Hanging (In-Line)

Fuse Holder 4A 32V 1 Circuit Cartridge Free Hanging (In-Line)

Buy Now Datasheet
Fuse Holder, 6.3 X 16Mm, In Line; Fuse Holder Type Littelfuse - 78H4632 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 6.3 X 16Mm, In Line; Fuse Holder Type Littelfuse
78H4632
Fuse Holder, 6.3 X 16Mm, In Line; Fuse Holder Type Littelfuse 78H4632
FUSE HOLDER, 6.3 X 16MM, IN LINE; Fuse Holder Type:Cartridge In Line Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 5/8"; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:155 Series; Voltage Rating VAC:32V RoHS Compliant: Yes

FUSE HOLDER, 6.3 X 16MM, IN LINE; Fuse Holder Type:Cartridge In Line Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 5/8"; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:155 Series; Voltage Rating VAC:32V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number 01550104ZXU-ND 78H4632
Product Name Fuseholders Fuse Holder, 6.3 X 16Mm, In Line; Fuse Holder Type Littelfuse
Rated Operating Voltage 32 volts 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shock-Safe Fuseholder, 6.3 x 32 mm, Fingergrip, IP68 - 231549P - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 16 amps
Rated Operating Voltage 250 volts
View Details
1 Pole 600V 30 A Fuse Block - 1491-N161 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Rated Operating Voltage 600 volts
View Details
2 suppliers
Fuse Holders - 2846489 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 30 amps
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
Fiberglass Base Holder for 3 3AG Fuses - 3542 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting Rivet
View Details
2 suppliers