Littelfuse, Inc. Fuseholders 01220088H

Description
Fuse Clip 30A 250V 1 Circuit Cartridge Through Hole
Request a Quote Datasheet
Description
Fuse Clip 30A 250V 1 Circuit Cartridge Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - F045-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F045-ND
Fuseholders F045-ND
Fuse Clip 30A 250V 1 Circuit Cartridge Through Hole

Fuse Clip 30A 250V 1 Circuit Cartridge Through Hole

Buy Now Datasheet
Fuseholders - 01220088H - 1120470-01220088H - Win Source Electronics
Laguna Hills, CA, United States
Fuseholders - 01220088H
1120470-01220088H
Fuseholders - 01220088H 1120470-01220088H
Manufacturer: Littelfuse Inc. Win Source Part Number: 1120470-01220088H Termination Style: PC Pin Mounting Style: PCB Contact Finish: Tin Contact Material: Beryllium Copper For Use With/Related Products: 1/4" Dia Fuse Type: Cartridge Fuseholder Type: Clip Fuse Size: 1/4" Dia (6.4mm) Voltage: 250V Orientation: Horizontal Categories: Circuit Protection Status: Obsolete Manufacturer Homepage: www.littelfuse.com Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: Not Applicable Current Rating (Amps): 30A

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1120470-01220088H
Termination Style: PC Pin
Mounting Style: PCB
Contact Finish: Tin
Contact Material: Beryllium Copper
For Use With/Related Products: 1/4" Dia
Fuse Type: Cartridge
Fuseholder Type: Clip
Fuse Size: 1/4" Dia (6.4mm)
Voltage: 250V
Orientation: Horizontal
Categories: Circuit Protection
Status: Obsolete
Manufacturer Homepage: www.littelfuse.com
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: Not Applicable
Current Rating (Amps): 30A

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Fuse Holders Fuse Holders
Product Number F045-ND 1120470-01220088H
Product Name Fuseholders Fuseholders - 01220088H
Rated Operating Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Base Holder for 1 3AG Fuse - 3536 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting Rivet
View Details
2 suppliers
Fuse Holder - 2371 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fuse Holders - 1444537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 50 amps
Operating Temperature 23 to 104 F (-5 to 40 C)
View Details