Littelfuse, Inc. Fuseholders - 01000057H 01000057H

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 807220-01000057H Termination Style: PC Pin Mounting Style: Through Hole Contact Finish: Tin Contact Material: Spring Brass For Use With/Related Products: ATC, ATO Fuse Type: Blade Fuseholder Type: Clip Fuse Size: 0.75" L x 0.2" W x 0.74" H (19.1mm x 5.1mm x 18.8mm) Number of Circuits: 1 Voltage: 125V Orientation: Vertical Part Status: Obsolete (End Of Life) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: Not Applicable Current Rating (Amps): 15A
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 807220-01000057H Termination Style: PC Pin Mounting Style: Through Hole Contact Finish: Tin Contact Material: Spring Brass For Use With/Related Products: ATC, ATO Fuse Type: Blade Fuseholder Type: Clip Fuse Size: 0.75" L x 0.2" W x 0.74" H (19.1mm x 5.1mm x 18.8mm) Number of Circuits: 1 Voltage: 125V Orientation: Vertical Part Status: Obsolete (End Of Life) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: Not Applicable Current Rating (Amps): 15A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 01000057H - 807220-01000057H - Win Source Electronics
Laguna Hills, CA, United States
Fuseholders - 01000057H
807220-01000057H
Fuseholders - 01000057H 807220-01000057H
Manufacturer: Littelfuse Inc. Win Source Part Number: 807220-01000057H Termination Style: PC Pin Mounting Style: Through Hole Contact Finish: Tin Contact Material: Spring Brass For Use With/Related Products: ATC, ATO Fuse Type: Blade Fuseholder Type: Clip Fuse Size: 0.75" L x 0.2" W x 0.74" H (19.1mm x 5.1mm x 18.8mm) Number of Circuits: 1 Voltage: 125V Orientation: Vertical Part Status: Obsolete (End Of Life) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: Not Applicable Current Rating (Amps): 15A

Manufacturer: Littelfuse Inc.
Win Source Part Number: 807220-01000057H
Termination Style: PC Pin
Mounting Style: Through Hole
Contact Finish: Tin
Contact Material: Spring Brass
For Use With/Related Products: ATC, ATO
Fuse Type: Blade
Fuseholder Type: Clip
Fuse Size: 0.75" L x 0.2" W x 0.74" H (19.1mm x 5.1mm x 18.8mm)
Number of Circuits: 1
Voltage: 125V
Orientation: Vertical
Part Status: Obsolete (End Of Life)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 100
MSL Level: Not Applicable
Current Rating (Amps): 15A

Buy Now
Fuseholders - F067-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F067-ND
Fuseholders F067-ND
Fuse Clip 15A 125V 1 Circuit Blade Through Hole

Fuse Clip 15A 125V 1 Circuit Blade Through Hole

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 807220-01000057H F067-ND
Product Name Fuseholders - 01000057H Fuseholders
Normal Operating Current 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholder Open Design, 6.3 x 32 mm, THT - OG (Holder) 6.3x32 - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 16 amps
Rated Operating Voltage 500 volts
View Details
Fuse Holders - HTB-32I Shocksafe -  - VICFUSE
Specs
Normal Operating Current 10 to 20 amps
Rated Operating Voltage 250 volts
Approvals / Ratings UL
View Details
Street Lighting Fuse Boxes - 274608-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Fuse Holder - 4727312 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 60 amps
Rated Operating Voltage 600 volts
View Details