Littelfuse, Inc. Fuse Holder, Plug-In Fuse, Panel Mount; Fuse Holder Type Littelfuse 02820001ZXA

Description
FUSE HOLDER, PLUG-IN FUSE, PANEL MOUNT; Fuse Holder Type:Plug In Fuse Holder; Fuse Current:5A; Fuse Size Held:MICRO; Holder Terminals:Pin; No. of Fuses:1Fuses; Product Range:282 Series; Voltage Rating VAC:125V RoHS Compliant: Yes
Datasheet
Description
FUSE HOLDER, PLUG-IN FUSE, PANEL MOUNT; Fuse Holder Type:Plug In Fuse Holder; Fuse Current:5A; Fuse Size Held:MICRO; Holder Terminals:Pin; No. of Fuses:1Fuses; Product Range:282 Series; Voltage Rating VAC:125V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder, Plug-In Fuse, Panel Mount; Fuse Holder Type Littelfuse - 03B779 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, Plug-In Fuse, Panel Mount; Fuse Holder Type Littelfuse
03B779
Fuse Holder, Plug-In Fuse, Panel Mount; Fuse Holder Type Littelfuse 03B779
FUSE HOLDER, PLUG-IN FUSE, PANEL MOUNT; Fuse Holder Type:Plug In Fuse Holder; Fuse Current:5A; Fuse Size Held:MICRO; Holder Terminals:Pin; No. of Fuses:1Fuses; Product Range:282 Series; Voltage Rating VAC:125V RoHS Compliant: Yes

FUSE HOLDER, PLUG-IN FUSE, PANEL MOUNT; Fuse Holder Type:Plug In Fuse Holder; Fuse Current:5A; Fuse Size Held:MICRO; Holder Terminals:Pin; No. of Fuses:1Fuses; Product Range:282 Series; Voltage Rating VAC:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuse Holders
Product Number 03B779
Product Name Fuse Holder, Plug-In Fuse, Panel Mount; Fuse Holder Type Littelfuse
Normal Operating Current 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - 5234876 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated 5mm x 20mm; Other; (5 x 20mm)
View Details
Clip, 5 x 20 / 6.3 x 32 mm, UR - OG (Clip) 5x20 / 6.3x32 - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 5mm x 20mm
Normal Operating Current 16 amps
Rated Operating Voltage 1000 volts
View Details
Auto Fuses Auto fuse clips - VF-126 -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details