Littelfuse, Inc. Fuseholders 01050003H

Description
Fuse Clip 15A 600V 1 Circuit Cartridge Through Hole
Request a Quote Datasheet
Description
Fuse Clip 15A 600V 1 Circuit Cartridge Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - F3305-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F3305-ND
Fuseholders F3305-ND
Fuse Clip 15A 600V 1 Circuit Cartridge Through Hole

Fuse Clip 15A 600V 1 Circuit Cartridge Through Hole

Buy Now Datasheet
Circuit Protection - Fuseholders - 1338688-01050003H - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuseholders
1338688-01050003H
Circuit Protection - Fuseholders 1338688-01050003H
Win Source Part Number: 1338688-01050003H Category: Circuit Protection - Fuseholders Series: 105 Termination Style: PC Pin Contact Finish: Tin Package: Bulk Contact Material: Spring Brass For Use With/Related Products: 13/32" Dia Fuses Fuse Type: Cartridge Fuseholder Type: Clip Fuse Size: 0.394" Dia (10mm) Number of Circuits: 1 Voltage: 600V Orientation: Horizontal Standard Package: 100 Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable Current Rating (Amps): 15 A REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Mfr: Littelfuse Inc. California Prop 65: Warning Information

Win Source Part Number: 1338688-01050003H
Category: Circuit Protection - Fuseholders
Series: 105
Termination Style: PC Pin
Contact Finish: Tin
Package: Bulk
Contact Material: Spring Brass
For Use With/Related Products: 13/32" Dia Fuses
Fuse Type: Cartridge
Fuseholder Type: Clip
Fuse Size: 0.394" Dia (10mm)
Number of Circuits: 1
Voltage: 600V
Orientation: Horizontal
Standard Package: 100
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
Current Rating (Amps): 15 A
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Mfr: Littelfuse Inc.
California Prop 65: Warning Information

Buy Now Datasheet
Fuse Holder; Fuse Holder Type Littelfuse - 11J7046 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder; Fuse Holder Type Littelfuse
11J7046
Fuse Holder; Fuse Holder Type Littelfuse 11J7046
Fuse Holder; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:15A; Fuse Size Held:13/32"; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:105 Series; Voltage Rating VAC:250V; Voltage Rating VDC:250V RoHS Compliant: Yes

Fuse Holder; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:15A; Fuse Size Held:13/32"; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:105 Series; Voltage Rating VAC:250V; Voltage Rating VDC:250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number F3305-ND 1338688-01050003H 11J7046
Product Name Fuseholders Circuit Protection - Fuseholders Fuse Holder; Fuse Holder Type Littelfuse
Rated Operating Voltage 600 volts 600 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - 8674369 - RS Components, Ltd.
Specs
Standard Fuse Size Accomodated Other; (Mini)
Approvals / Ratings UL; IEC; VDE
View Details
2 suppliers
Phenolic Base Holder for 2 3AG Fuses - 3537 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting Rivet
View Details
2 suppliers
Fuse Holder - 73861629 - Radwell International
Allen-Bradley / Rockwell Automation
View Details