Littelfuse, Inc. MEGA® Flex 02981028HXFC-RED

Description
The MEGA® Flex Series 70 V Bolt-Down Fuse Holder makes it simple to install a MEGA® fuse up to 500 amps. Its red UL 94 V-0 rated flexible cover allows cable entry at 6 different locations, and it accommodates large wire sizes and ring terminal stack up. In addition, this high-current fuse holder includes a dovetail feature on the sides, making it easy to connect multiple MEGA® Flex Series fuse holders to create a fused high-power distribution block. This fuse holder configuration (02981028HXFC-RED) includes stainless steel M8 studs, hex nuts, and split washers. Red flexible cover allows cable entry at 6 different positions and accommodates large wire sizes and ring terminal stack up Stainless steel M8 studs, hex nuts, and split washers included
Request a Quote Datasheet
Description
The MEGA® Flex Series 70 V Bolt-Down Fuse Holder makes it simple to install a MEGA® fuse up to 500 amps. Its red UL 94 V-0 rated flexible cover allows cable entry at 6 different locations, and it accommodates large wire sizes and ring terminal stack up. In addition, this high-current fuse holder includes a dovetail feature on the sides, making it easy to connect multiple MEGA® Flex Series fuse holders to create a fused high-power distribution block. This fuse holder configuration (02981028HXFC-RED) includes stainless steel M8 studs, hex nuts, and split washers. Red flexible cover allows cable entry at 6 different positions and accommodates large wire sizes and ring terminal stack up Stainless steel M8 studs, hex nuts, and split washers included
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MEGA® Flex - 02981028HXFC-RED - Littelfuse, Inc.
Rosemont, IL, United States
MEGA® Flex
02981028HXFC-RED
MEGA® Flex 02981028HXFC-RED
The MEGA® Flex Series 70 V Bolt-Down Fuse Holder makes it simple to install a MEGA® fuse up to 500 amps. Its red UL 94 V-0 rated flexible cover allows cable entry at 6 different locations, and it accommodates large wire sizes and ring terminal stack up. In addition, this high-current fuse holder includes a dovetail feature on the sides, making it easy to connect multiple MEGA® Flex Series fuse holders to create a fused high-power distribution block. This fuse holder configuration (02981028HXFC-RED) includes stainless steel M8 studs, hex nuts, and split washers. Red flexible cover allows cable entry at 6 different positions and accommodates large wire sizes and ring terminal stack up Stainless steel M8 studs, hex nuts, and split washers included

The MEGA® Flex Series 70 V Bolt-Down Fuse Holder makes it simple to install a MEGA® fuse up to 500 amps. Its red UL 94 V-0 rated flexible cover allows cable entry at 6 different locations, and it accommodates large wire sizes and ring terminal stack up. In addition, this high-current fuse holder includes a dovetail feature on the sides, making it easy to connect multiple MEGA® Flex Series fuse holders to create a fused high-power distribution block. This fuse holder configuration (02981028HXFC-RED) includes stainless steel M8 studs, hex nuts, and split washers. Red flexible cover allows cable entry at 6 different positions and accommodates large wire sizes and ring terminal stack up Stainless steel M8 studs, hex nuts, and split washers included

Supplier's Site Datasheet
Fuseholders - 5346-02981028HXFC-RED-ND - DigiKey
Thief River Falls, MN, United States
FUSE HOLDER ACCESSORIES

FUSE HOLDER ACCESSORIES

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 02981028HXFC-RED 5346-02981028HXFC-RED-ND
Product Name MEGA® Flex Fuseholders
Normal Operating Current 374 amps
Unlock Full Specs
to access all available technical data

Similar Products

Clip, 5 x 20 mm, UR, Cover - OG (Clip) 5x20 - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 500 volts
View Details
Fuse Block - 1491-R171 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Rated Operating Voltage 600 volts
View Details
Fuse Holders - 2773900 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 18 amps
Operating Temperature -4 F (-20 C)
View Details
THM Vertical Entry Maxi Auto Blade Fuse Clip - 3581-1 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 40 amps
Mounting Fuse Clip; THM
View Details