Littelfuse, Inc. 152 - 32V In-Line Splashproof Blade Fuse Holder 01520003TXN942

Description
The MAXI® 152 Series 32V In-Line Splashproof Blade Fuse Holder provides a simple way to install and protect a MAXI® blade-style fuse in a harsh automotive environment. The fuse holder cover and cable seals create an IP64-rated dust-tight, splashproof fuse holder that protects the installed fuse (sold separately).This MAXI® 152 Series water-resistant fuse holder (01520003TXN942) is rated for up to 80A MAXI® fuses and comes with cable seals for 6 to 10 mm² wire. Compatible with MAXI® blade fuses up to 80A (sold separately) 60A continuous current rating Heat-resistant fuse holder cover protects an installed fuse against dust and splashes Fuse holder body with a UL 94 HB flammability rating Cable seals accommodate 6 to 10 mm² wire Include a fuse holder body, 2 terminals, a cover, and 2 cable seals
Request a Quote Datasheet
Description
The MAXI® 152 Series 32V In-Line Splashproof Blade Fuse Holder provides a simple way to install and protect a MAXI® blade-style fuse in a harsh automotive environment. The fuse holder cover and cable seals create an IP64-rated dust-tight, splashproof fuse holder that protects the installed fuse (sold separately).This MAXI® 152 Series water-resistant fuse holder (01520003TXN942) is rated for up to 80A MAXI® fuses and comes with cable seals for 6 to 10 mm² wire. Compatible with MAXI® blade fuses up to 80A (sold separately) 60A continuous current rating Heat-resistant fuse holder cover protects an installed fuse against dust and splashes Fuse holder body with a UL 94 HB flammability rating Cable seals accommodate 6 to 10 mm² wire Include a fuse holder body, 2 terminals, a cover, and 2 cable seals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
152 - 32V In-Line Splashproof Blade Fuse Holder - 01520003TXN942 - Littelfuse, Inc.
Rosemont, IL, United States
152 - 32V In-Line Splashproof Blade Fuse Holder
01520003TXN942
152 - 32V In-Line Splashproof Blade Fuse Holder 01520003TXN942
The MAXI® 152 Series 32V In-Line Splashproof Blade Fuse Holder provides a simple way to install and protect a MAXI® blade-style fuse in a harsh automotive environment. The fuse holder cover and cable seals create an IP64-rated dust-tight, splashproof fuse holder that protects the installed fuse (sold separately).This MAXI® 152 Series water-resistant fuse holder (01520003TXN942) is rated for up to 80A MAXI® fuses and comes with cable seals for 6 to 10 mm² wire. Compatible with MAXI® blade fuses up to 80A (sold separately) 60A continuous current rating Heat-resistant fuse holder cover protects an installed fuse against dust and splashes Fuse holder body with a UL 94 HB flammability rating Cable seals accommodate 6 to 10 mm² wire Include a fuse holder body, 2 terminals, a cover, and 2 cable seals

The MAXI® 152 Series 32V In-Line Splashproof Blade Fuse Holder provides a simple way to install and protect a MAXI® blade-style fuse in a harsh automotive environment. The fuse holder cover and cable seals create an IP64-rated dust-tight, splashproof fuse holder that protects the installed fuse (sold separately).This MAXI® 152 Series water-resistant fuse holder (01520003TXN942) is rated for up to 80A MAXI® fuses and comes with cable seals for 6 to 10 mm² wire. Compatible with MAXI® blade fuses up to 80A (sold separately) 60A continuous current rating Heat-resistant fuse holder cover protects an installed fuse against dust and splashes Fuse holder body with a UL 94 HB flammability rating Cable seals accommodate 6 to 10 mm² wire Include a fuse holder body, 2 terminals, a cover, and 2 cable seals

Supplier's Site Datasheet
Fuseholders - 01520003TXN942-ND - DigiKey
Thief River Falls, MN, United States
Fuse Holder 60A 32V 1 Circuit Blade Free Hanging (In-Line)

Fuse Holder 60A 32V 1 Circuit Blade Free Hanging (In-Line)

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 01520003TXN942 01520003TXN942-ND
Product Name 152 - 32V In-Line Splashproof Blade Fuse Holder Fuseholders
Normal Operating Current 80 amps
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal Fuse Entry Standard Auto Blade Holder - 3550-2 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting THM
View Details
5 suppliers
Fuse Block - 1491-N433 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Fuse Holders - 1884637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated 5mm x 20mm; Other; (5 x 20mm)
View Details