Littelfuse, Inc. MEGA® Flex 02981028HXFCB

Description
The MEGA® Flex Series Bolt-Down Fuse Holder Base is a component part of the MEGA® Flex Series fuse holder. It features an M6 mounting hole and an M6 x 6mm slot for easy installation, and it has zinc-plated M8 studs that accept MEGA® M8-size fuses (sold separately). The protective cover and M8 hardware that complete the MEGA® Flex Series fuse holder assembly are not included. Bolt-down fuse holder base features an M6 mounting hole and an M6 slot measuring 6mm long M8 studs are made of zinc-plated steel for corrosion resistance Cover and hardware not included
Datasheet
Description
The MEGA® Flex Series Bolt-Down Fuse Holder Base is a component part of the MEGA® Flex Series fuse holder. It features an M6 mounting hole and an M6 x 6mm slot for easy installation, and it has zinc-plated M8 studs that accept MEGA® M8-size fuses (sold separately). The protective cover and M8 hardware that complete the MEGA® Flex Series fuse holder assembly are not included. Bolt-down fuse holder base features an M6 mounting hole and an M6 slot measuring 6mm long M8 studs are made of zinc-plated steel for corrosion resistance Cover and hardware not included
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MEGA® Flex - 02981028HXFCB - Littelfuse, Inc.
Rosemont, IL, United States
MEGA® Flex
02981028HXFCB
MEGA® Flex 02981028HXFCB
The MEGA® Flex Series Bolt-Down Fuse Holder Base is a component part of the MEGA® Flex Series fuse holder. It features an M6 mounting hole and an M6 x 6mm slot for easy installation, and it has zinc-plated M8 studs that accept MEGA® M8-size fuses (sold separately). The protective cover and M8 hardware that complete the MEGA® Flex Series fuse holder assembly are not included. Bolt-down fuse holder base features an M6 mounting hole and an M6 slot measuring 6mm long M8 studs are made of zinc-plated steel for corrosion resistance Cover and hardware not included

The MEGA® Flex Series Bolt-Down Fuse Holder Base is a component part of the MEGA® Flex Series fuse holder. It features an M6 mounting hole and an M6 x 6mm slot for easy installation, and it has zinc-plated M8 studs that accept MEGA® M8-size fuses (sold separately). The protective cover and M8 hardware that complete the MEGA® Flex Series fuse holder assembly are not included. Bolt-down fuse holder base features an M6 mounting hole and an M6 slot measuring 6mm long M8 studs are made of zinc-plated steel for corrosion resistance Cover and hardware not included

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuse Holders
Product Number 02981028HXFCB
Product Name MEGA® Flex
Normal Operating Current 375 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holder - 51345858 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fuse Holders - V-66 Shocksafe -  - VICFUSE
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Phenolic Base Holder for 2 3AG Fuses - 3537 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting Rivet
View Details
2 suppliers
Street Lighting Fuse Boxes - 838784-000 - TE Connectivity
Specs
Rated Operating Voltage 500 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details