Littelfuse, Inc. Fuseholders 01110506Z

Description
Fuse Clip 10A 250V 1 Circuit Cartridge Through Hole
Request a Quote Datasheet
Description
Fuse Clip 10A 250V 1 Circuit Cartridge Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - F4083-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F4083-ND
Fuseholders F4083-ND
Fuse Clip 10A 250V 1 Circuit Cartridge Through Hole

Fuse Clip 10A 250V 1 Circuit Cartridge Through Hole

Buy Now Datasheet
Fuse Clip, 5X20Mm, Through Hole; Fuse Holder Type Littelfuse - 16R1624 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Clip, 5X20Mm, Through Hole; Fuse Holder Type Littelfuse
16R1624
Fuse Clip, 5X20Mm, Through Hole; Fuse Holder Type Littelfuse 16R1624
FUSE CLIP, 5X20MM, THROUGH HOLE; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:111 Series; Voltage Rating VAC:250V RoHS Compliant: Yes

FUSE CLIP, 5X20MM, THROUGH HOLE; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:111 Series; Voltage Rating VAC:250V RoHS Compliant: Yes

Supplier's Site
Cartridge Fuse Clip, 1P, 10A, Th Rohs Compliant Littelfuse - 81AH9431 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse Clip, 1P, 10A, Th Rohs Compliant Littelfuse
81AH9431
Cartridge Fuse Clip, 1P, 10A, Th Rohs Compliant Littelfuse 81AH9431
CARTRIDGE FUSE CLIP, 1P, 10A, TH ROHS COMPLIANT: YES

CARTRIDGE FUSE CLIP, 1P, 10A, TH ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number F4083-ND 16R1624 81AH9431
Product Name Fuseholders Fuse Clip, 5X20Mm, Through Hole; Fuse Holder Type Littelfuse Cartridge Fuse Clip, 1P, 10A, Th Rohs Compliant Littelfuse
Rated Operating Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

5mm x 20mm Fuse Cover, PVC - 3527C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
View Details
Fuse Block - 1491-N433 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers