Littelfuse, Inc. 111 Series - Automatic Insertion Fuse Clip for 5x20mm Diameter Fuses 01110005MR

Description
111 Series - Automatic Insertion Fuse Clip for 5x20mm Diameter Fuses
Request a Quote Datasheet
Description
111 Series - Automatic Insertion Fuse Clip for 5x20mm Diameter Fuses
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
111 Series - Automatic Insertion Fuse Clip for 5x20mm Diameter Fuses - 01110005MR - Littelfuse, Inc.
Rosemont, IL, United States
111 Series - Automatic Insertion Fuse Clip for 5x20mm Diameter Fuses
01110005MR
111 Series - Automatic Insertion Fuse Clip for 5x20mm Diameter Fuses 01110005MR
111 Series - Automatic Insertion Fuse Clip for 5x20mm Diameter Fuses

111 Series - Automatic Insertion Fuse Clip for 5x20mm Diameter Fuses

Supplier's Site Datasheet
Circuit Protection - Fuseholders - 1120338-01110005MR - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuseholders
1120338-01110005MR
Circuit Protection - Fuseholders 1120338-01110005MR
Win Source Part Number: 1120338-01110005MR Category: Circuit Protection>Fuseholde rs Series: 111_MR Termination Style: PC Pin Contact Finish: Tin Package: Cut Tape (CT),Tape & Box (TB) Contact Material: Phosphorus Bronze For Use With/Related Products: 5mm Dia Fuses Fuse Type: Cartridge Fuseholder Type: Clip Fuse Size: 0.197" Dia (5mm) Number of Circuits: 1 Voltage: 250V Orientation: Horizontal Standard Package: 1,000 Mounting Type: Through Hole Alternative Parts (Cross-Reference): 0111 0005MR; 01110005 MR; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable Current Rating (Amps): 10 A HTSUS: 8538.90.8180 Mfr: Littelfuse Inc. Other Names: 111005,F043TR-ND,111 005,F043TB,F043TR,M1 11005,01110005MR-ND, F043CT

Win Source Part Number: 1120338-01110005MR
Category: Circuit Protection>Fuseholders
Series: 111_MR
Termination Style: PC Pin
Contact Finish: Tin
Package: Cut Tape (CT),Tape & Box (TB)
Contact Material: Phosphorus Bronze
For Use With/Related Products: 5mm Dia Fuses
Fuse Type: Cartridge
Fuseholder Type: Clip
Fuse Size: 0.197" Dia (5mm)
Number of Circuits: 1
Voltage: 250V
Orientation: Horizontal
Standard Package: 1,000
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): 0111 0005MR; 01110005 MR;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: Not Applicable
Current Rating (Amps): 10 A
HTSUS: 8538.90.8180
Mfr: Littelfuse Inc.
Other Names: 111005,F043TR-ND,111 005,F043TB,F043TR,M111005,01110005MR-ND,F043CT

Buy Now Datasheet
Fuseholders - F043CT-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F043CT-ND
Fuseholders F043CT-ND
Fuse Clip 10A 250V 1 Circuit Cartridge Through Hole

Fuse Clip 10A 250V 1 Circuit Cartridge Through Hole

Buy Now Datasheet
Fuseholders - F043TB-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F043TB-ND
Fuseholders F043TB-ND
Fuse Clip 10A 250V 1 Circuit Cartridge Through Hole

Fuse Clip 10A 250V 1 Circuit Cartridge Through Hole

Buy Now Datasheet
Fuse Holder, 5 X 20Mm, Pcb Mount; Fuse Holder Type Littelfuse - 97B4067 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 5 X 20Mm, Pcb Mount; Fuse Holder Type Littelfuse
97B4067
Fuse Holder, 5 X 20Mm, Pcb Mount; Fuse Holder Type Littelfuse 97B4067
FUSE HOLDER, 5 X 20MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:10A; Fuse Size Held:5mm; Holder Terminals:Pin; No. of Fuses:1Fuses; Product Range:111 Series; Voltage Rating VAC:250V; Voltage Rating VDC:250V RoHS Compliant: Yes

FUSE HOLDER, 5 X 20MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:10A; Fuse Size Held:5mm; Holder Terminals:Pin; No. of Fuses:1Fuses; Product Range:111 Series; Voltage Rating VAC:250V; Voltage Rating VDC:250V RoHS Compliant: Yes

Supplier's Site
Cartridge Fuse Clip, 5X20Mm, 10A, 250V; Fuse Holder Type Littelfuse - 18AC0714 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse Clip, 5X20Mm, 10A, 250V; Fuse Holder Type Littelfuse
18AC0714
Cartridge Fuse Clip, 5X20Mm, 10A, 250V; Fuse Holder Type Littelfuse 18AC0714
CARTRIDGE FUSE CLIP, 5X20MM, 10A, 250V; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:111 Series; Voltage Rating VAC:250V; VoltageRoHS Compliant: Yes

CARTRIDGE FUSE CLIP, 5X20MM, 10A, 250V; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:111 Series; Voltage Rating VAC:250V; VoltageRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders Fuse Holders
Product Number 01110005MR 1120338-01110005MR F043CT-ND 97B4067
Product Name 111 Series - Automatic Insertion Fuse Clip for 5x20mm Diameter Fuses Circuit Protection - Fuseholders Fuseholders Fuse Holder, 5 X 20Mm, Pcb Mount; Fuse Holder Type Littelfuse
Normal Operating Current 10 amps 10 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Drawer; 1/4 x 1-1/4 in.; 2 pole; Fingergrip and Extra-Safe - 70080672 - Allied Electronics, Inc.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
View Details
Fuse Holders - FPG3 Shocksafe -  - VICFUSE
Specs
Normal Operating Current 10 to 16 amps
Rated Operating Voltage 250 volts
Approvals / Ratings UL
View Details
Street Lighting Fuse Boxes - 265778-000 - TE Connectivity
Specs
Rated Operating Voltage 500 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Fuse Holder - 32934041 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Rated Operating Voltage 500 volts
View Details