Littelfuse, Inc. 150 HV Series Heavy Duty In-line Holder for 3AB/AG 0150603

Description
HV In-line fuse holder are used as a part of a wire harness assembly or where no surface is available to secure another type of mount. Is intended for use with 3AG/AB fuses with #14 lead wires. Maximum current rating are 20 amperes at 600 V. High voltage applications Suitable for 3AB/AB Fuses Supplied with 19” loop of #14 AWG red vinyl insulated wire
Datasheet
Description
HV In-line fuse holder are used as a part of a wire harness assembly or where no surface is available to secure another type of mount. Is intended for use with 3AG/AB fuses with #14 lead wires. Maximum current rating are 20 amperes at 600 V. High voltage applications Suitable for 3AB/AB Fuses Supplied with 19” loop of #14 AWG red vinyl insulated wire
Datasheet

Suppliers

Company
Product
Description
Supplier Links
150 HV Series Heavy Duty In-line Holder for 3AB/AG - 0150603 - Littelfuse, Inc.
Rosemont, IL, United States
150 HV Series Heavy Duty In-line Holder for 3AB/AG
0150603
150 HV Series Heavy Duty In-line Holder for 3AB/AG 0150603
HV In-line fuse holder are used as a part of a wire harness assembly or where no surface is available to secure another type of mount. Is intended for use with 3AG/AB fuses with #14 lead wires. Maximum current rating are 20 amperes at 600 V. High voltage applications Suitable for 3AB/AB Fuses Supplied with 19” loop of #14 AWG red vinyl insulated wire

HV In-line fuse holder are used as a part of a wire harness assembly or where no surface is available to secure another type of mount. Is intended for use with 3AG/AB fuses with #14 lead wires. Maximum current rating are 20 amperes at 600 V. High voltage applications Suitable for 3AB/AB Fuses Supplied with 19” loop of #14 AWG red vinyl insulated wire

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuse Holders
Product Number 0150603
Product Name 150 HV Series Heavy Duty In-line Holder for 3AB/AG
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - FBS2 Shocksafe -  - VICFUSE
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Snap-In PC Fuse Clips w/End Stop - 3521 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 0.177" Diameter, 0.578" (2AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
3 suppliers
Street Lighting Fuse Boxes - 320986-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details