Littelfuse, Inc. Fuseholders 01020080Z

Description
Fuse Clip 15A 250V 1 Circuit Cartridge Through Hole
Request a Quote Datasheet
Description
Fuse Clip 15A 250V 1 Circuit Cartridge Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - F4188-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F4188-ND
Fuseholders F4188-ND
Fuse Clip 15A 250V 1 Circuit Cartridge Through Hole

Fuse Clip 15A 250V 1 Circuit Cartridge Through Hole

Buy Now Datasheet
Circuit Protection - Fuseholders - 1361482-01020080Z - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuseholders
1361482-01020080Z
Circuit Protection - Fuseholders 1361482-01020080Z
Win Source Part Number: 1361482-01020080Z Category: Circuit Protection - Fuseholders Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable Mfr: Littelfuse Inc. Series: 102_LP Package: Bulk Product Status: Active Mounting Type: Through Hole HTSUS: 8538.90.8180 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 15 A Contact Finish: Tin Contact Material: Spring Brass Orientation: Horizontal Termination Style: PC Pin For Use With/Related Products: 1/4" Dia Fuses Number of Circuits: 1 Fuse Type: Cartridge Voltage: 250V Fuse Size: 0.25" Dia (6.35mm) Fuseholder Type: Clip

Win Source Part Number: 1361482-01020080Z
Category: Circuit Protection - Fuseholders
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
Mfr: Littelfuse Inc.
Series: 102_LP
Package: Bulk
Product Status: Active
Mounting Type: Through Hole
HTSUS: 8538.90.8180
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 15 A
Contact Finish: Tin
Contact Material: Spring Brass
Orientation: Horizontal
Termination Style: PC Pin
For Use With/Related Products: 1/4" Dia Fuses
Number of Circuits: 1
Fuse Type: Cartridge
Voltage: 250V
Fuse Size: 0.25" Dia (6.35mm)
Fuseholder Type: Clip

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Fuse Holders Fuse Holders
Product Number F4188-ND 1361482-01020080Z
Product Name Fuseholders Circuit Protection - Fuseholders
Rated Operating Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holder - 333549 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 30 amps
View Details
Auto Fuses holder - VF-703H2 -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
5mm Low Profile Holder - 4527 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 5 amps
Mounting THM
View Details
6 suppliers
TE Connectivity 2066046-2 Sealed Mini Fuse Holder Assembly, 2-Position, 20A, 12VDC - 45680 - Waytek, Inc.
Specs
Normal Operating Current 20 amps
Rated Operating Voltage 12 to 24 volts
Features Waterproof
View Details
2 suppliers