Manufacturer: Littelfuse Inc.
Win Source Part Number: 904466-03450101HX010
Series: 345
Features: Fuse Holder 600V Circuit Cartridge Through Hole
Package: Bulk
Mounting: Through Hole
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 27 Weeks
HTSUS: 8538.90.8180
Other Part Number: 03450101HX010-ND, 345101-01, H345101-010, 345101-010, F1899
Fuse Holder 16A 600V 1 Circuit Cartridge Through Hole
FUSE HOLDER, 6.3 X 32MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:16A; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:345 Series RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Fuse Holders | Fuse Holders | Fuse Holders |
| Product Number | 904466-03450101HX010 | F1899-ND | 02B7621 |
| Product Name | Fuseholders - 03450101HX010 | Fuseholders | Fuse Holder, 6.3 X 32Mm, Pcb Mount; Fuse Holder Type Littelfuse |
| Mounting | Through Hole |