Manufacturer: Littelfuse Inc.
Win Source Part Number: 806866-01000056Z
Termination Style: PC Pin
Mounting Style: Through Hole
Contact Finish: Tin
Contact Material: Spring Brass
For Use With/Related Products: 5mm Dia
Fuse Type: Cartridge
Fuseholder Type: Clip
Fuse Size: 5mm Dia
Number of Circuits: 1
Voltage: 250V
Orientation: Horizontal
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: Not Applicable
Current Rating (Amps): 10A
ACS PC 5MM FUSE CLIP BRASS/TIN-PLTD
Fuse Clip 10A 250V 1 Circuit Cartridge Through Hole
Plugin Fuse Holders ROHS
FUSE HOLDER, 5 X 20MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:10A; Fuse Size Held:5mm x 20mm, 5mm x 25mm, 5mm x 30mm; Holder Terminals:Pin; No. of Fuses:1Fuses; Product Range:100 Series; Voltage Rating VAC:250VRoHS Compliant: Yes
CARTRIDGE FUSE CLIP, 5X20MM, 10A, 250V; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:100 Series; Voltage Rating VAC:250V; VoltageRoHS Compliant: Yes
| Win Source Electronics | RS Components, Ltd. | DigiKey | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuse Holders | Fuse Holders | Fuse Holders | Fuse Holders | Fuse Holders |
| Product Number | 806866-01000056Z | 8949562 | F3784-ND | 01000056Z | 81R0341 |
| Product Name | Fuseholders - 01000056Z | Fuse Clips | Fuseholders | TVS/Fuse/Board Level Protection >> Fuse Holders | Fuse Holder, 5 X 20Mm, Pcb Mount; Fuse Holder Type Littelfuse |
| Normal Operating Current | 10 amps | 10 amps |