Littelfuse, Inc. MAB - 32V In-Line Screw Terminal Fuse Holder 01520001TXN941

Description
The MAXI® MAB Series 32V In-Line Screw Terminal Fuse Holder is designed to safely and easily replace hard-to-change fusible link wire. Compatible with up to 60-amp MAXI® blade fuses (sold separately), this automotive fuse holder is ideal for high-amp audio circuit protection. An interlocking fuse holder block feature allows 2-pole installation.This configuration of the MAXI® MAB Series screw terminal fuse holder (01520001TXN941) includes a black body with a UL 94 V-2 flammability rating, terminals, M5 screws, and a protective cover. Comes with a fuse holder body, terminals, M5 screws, and a protective cover for simple installation Includes 10 MAXI® MAB fuse holders
Request a Quote Datasheet
Description
The MAXI® MAB Series 32V In-Line Screw Terminal Fuse Holder is designed to safely and easily replace hard-to-change fusible link wire. Compatible with up to 60-amp MAXI® blade fuses (sold separately), this automotive fuse holder is ideal for high-amp audio circuit protection. An interlocking fuse holder block feature allows 2-pole installation.This configuration of the MAXI® MAB Series screw terminal fuse holder (01520001TXN941) includes a black body with a UL 94 V-2 flammability rating, terminals, M5 screws, and a protective cover. Comes with a fuse holder body, terminals, M5 screws, and a protective cover for simple installation Includes 10 MAXI® MAB fuse holders
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MAB - 32V In-Line Screw Terminal Fuse Holder - 01520001TXN941 - Littelfuse, Inc.
Rosemont, IL, United States
MAB - 32V In-Line Screw Terminal Fuse Holder
01520001TXN941
MAB - 32V In-Line Screw Terminal Fuse Holder 01520001TXN941
The MAXI® MAB Series 32V In-Line Screw Terminal Fuse Holder is designed to safely and easily replace hard-to-change fusible link wire. Compatible with up to 60-amp MAXI® blade fuses (sold separately), this automotive fuse holder is ideal for high-amp audio circuit protection. An interlocking fuse holder block feature allows 2-pole installation.This configuration of the MAXI® MAB Series screw terminal fuse holder (01520001TXN941) includes a black body with a UL 94 V-2 flammability rating, terminals, M5 screws, and a protective cover. Comes with a fuse holder body, terminals, M5 screws, and a protective cover for simple installation Includes 10 MAXI® MAB fuse holders

The MAXI® MAB Series 32V In-Line Screw Terminal Fuse Holder is designed to safely and easily replace hard-to-change fusible link wire. Compatible with up to 60-amp MAXI® blade fuses (sold separately), this automotive fuse holder is ideal for high-amp audio circuit protection. An interlocking fuse holder block feature allows 2-pole installation.This configuration of the MAXI® MAB Series screw terminal fuse holder (01520001TXN941) includes a black body with a UL 94 V-2 flammability rating, terminals, M5 screws, and a protective cover. Comes with a fuse holder body, terminals, M5 screws, and a protective cover for simple installation Includes 10 MAXI® MAB fuse holders

Supplier's Site Datasheet
Fuseholders - F11009-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F11009-ND
Fuseholders F11009-ND
Fuse Holder 60A 32V 1 Circuit Blade Free Hanging (In-Line)

Fuse Holder 60A 32V 1 Circuit Blade Free Hanging (In-Line)

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 01520001TXN941 F11009-ND
Product Name MAB - 32V In-Line Screw Terminal Fuse Holder Fuseholders
Normal Operating Current 60 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - 3367851 - RS Components, Ltd.
Specs
Standard Fuse Size Accomodated 5mm x 20mm; Other; (5 x 20 mm, 6.3 x 32 mm)
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
2 suppliers
Fuse Holder - 339885 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Rated Operating Voltage 600 volts
View Details
Fuse Holders - 3718697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 10 amps
View Details
THM-Vertical Entry Maxi Auto Blade Fuse Holder - 3555-2 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 50 amps
Mounting THM
View Details
4 suppliers