Littelfuse, Inc. Fuseholders 01550004ZXA

Description
Fuse Holder 4A 32V Circuit Cartridge Free Hanging (In-Line)
Request a Quote Datasheet
Description
Fuse Holder 4A 32V Circuit Cartridge Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - F4568-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F4568-ND
Fuseholders F4568-ND
Fuse Holder 4A 32V Circuit Cartridge Free Hanging (In-Line)

Fuse Holder 4A 32V Circuit Cartridge Free Hanging (In-Line)

Buy Now Datasheet
Fuse Holder, 6.3 X 16Mm, In Line; Fuse Holder Type Littelfuse - 03B760 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 6.3 X 16Mm, In Line; Fuse Holder Type Littelfuse
03B760
Fuse Holder, 6.3 X 16Mm, In Line; Fuse Holder Type Littelfuse 03B760
FUSE HOLDER, 6.3 X 16MM, IN LINE; Fuse Holder Type:Cartridge In Line Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 5/8"; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:155 Series; Voltage Rating VAC:32V RoHS Compliant: Yes

FUSE HOLDER, 6.3 X 16MM, IN LINE; Fuse Holder Type:Cartridge In Line Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 5/8"; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:155 Series; Voltage Rating VAC:32V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number F4568-ND 03B760
Product Name Fuseholders Fuse Holder, 6.3 X 16Mm, In Line; Fuse Holder Type Littelfuse
Rated Operating Voltage 32 volts 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hldr; 250 V; 6.3 A; Thermoplastic; FMS;Gold Plated; PCB Mount - 70160231 - Allied Electronics, Inc.
Specs
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
Mounting PC Mount
View Details
2 suppliers
Phenolic Base Holder for 3 3AG Fuses - 3538 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting Rivet
View Details
2 suppliers
Fuse Holder - 334191 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 60 amps
Rated Operating Voltage 600 volts
View Details
Fuse Holders - 2773922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 10 amps
Operating Temperature 86 to 185 F (30 to 85 C)
View Details