Littelfuse, Inc. Fuseholders 03420001X

Description
Fuse Holder 20A 250V 1 Circuit Cartridge Panel Mount
Request a Quote Datasheet
Description
Fuse Holder 20A 250V 1 Circuit Cartridge Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 03420001X-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
03420001X-ND
Fuseholders 03420001X-ND
Fuse Holder 20A 250V 1 Circuit Cartridge Panel Mount

Fuse Holder 20A 250V 1 Circuit Cartridge Panel Mount

Buy Now Datasheet
Fuse Holder; Fuse Holder Type Littelfuse - 97B3466 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder; Fuse Holder Type Littelfuse
97B3466
Fuse Holder; Fuse Holder Type Littelfuse 97B3466
FUSE HOLDER; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:15A; Fuse Size Held:1/4" x 1-1/4", 6.3mm x 32mm, 3AB, 3AG; Holder Terminals:Solder; No. of Fuses:1Fuses; Product Range:342 Series; Voltage Rating VAC:250V RoHS Compliant: Yes

FUSE HOLDER; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:15A; Fuse Size Held:1/4" x 1-1/4", 6.3mm x 32mm, 3AB, 3AG; Holder Terminals:Solder; No. of Fuses:1Fuses; Product Range:342 Series; Voltage Rating VAC:250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number 03420001X-ND 97B3466
Product Name Fuseholders Fuse Holder; Fuse Holder Type Littelfuse
Rated Operating Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 486-1256-ND - DigiKey
Specs
Rated Operating Voltage 250 volts
View Details
Fuse Holder - 886483 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 200 amps
View Details
Fuse Clips - 2047629 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Fuse Clip
View Details
5mm Low Profile SMT Holder - 4528 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 5 amps
Mounting SMT
View Details