Littelfuse, Inc. Fuseholders 03450633H

Description
Fuse Holder 20A 600V 1 Circuit Cartridge Panel Mount
Request a Quote Datasheet
Description
Fuse Holder 20A 600V 1 Circuit Cartridge Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - F4884-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F4884-ND
Fuseholders F4884-ND
Fuse Holder 20A 600V 1 Circuit Cartridge Panel Mount

Fuse Holder 20A 600V 1 Circuit Cartridge Panel Mount

Buy Now Datasheet
Fuse Holder; Fuse Holder Type Littelfuse - 19M4127 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder; Fuse Holder Type Littelfuse
19M4127
Fuse Holder; Fuse Holder Type Littelfuse 19M4127
FUSE HOLDER; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:345 Series; Voltage Rating VAC:250V; Voltage Rating VDC:250V RoHS Compliant: Yes

FUSE HOLDER; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:345 Series; Voltage Rating VAC:250V; Voltage Rating VDC:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number F4884-ND 19M4127
Product Name Fuseholders Fuse Holder; Fuse Holder Type Littelfuse
Rated Operating Voltage 600 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 486-1726-ND - DigiKey
Specs
Rated Operating Voltage 250 volts
View Details
Fuse Holders - 2846489 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 30 amps
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
3 Pole Fuse Holder - 1492-FB3J60 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 60 amps
Approvals / Ratings UL
View Details
2 suppliers