Littelfuse, Inc. Fuseholders 03450611H

Description
Fuse Holder 20A 600V 1 Circuit Cartridge Panel Mount
Request a Quote Datasheet
Description
Fuse Holder 20A 600V 1 Circuit Cartridge Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - F1901-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F1901-ND
Fuseholders F1901-ND
Fuse Holder 20A 600V 1 Circuit Cartridge Panel Mount

Fuse Holder 20A 600V 1 Circuit Cartridge Panel Mount

Buy Now Datasheet
Circuit Protection - Fuseholders - 1361511-03450611H - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuseholders
1361511-03450611H
Circuit Protection - Fuseholders 1361511-03450611H
Win Source Part Number: 1361511-03450611H Category: Circuit Protection - Fuseholders Fake Threat In the Open Market: 40 pct. MSL Level: Not Applicable Mfr: Littelfuse Inc. Series: 345 Package: Bulk Product Status: Active Mounting Type: Panel Mount HTSUS: 8538.90.8180 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 20 A Contact Finish: Tin Contact Material: Brass Termination Style: Quick Connect - 0.187" (4.7mm) For Use With/Related Products: 3AG, 1/4" x 1-1/4" (SFE-20) Number of Circuits: 1 Fuse Type: Cartridge Voltage: 600V Fuse Size: 0.25" Dia x 1.26" L (6.35mm x 32mm) Fuseholder Type: Holder

Win Source Part Number: 1361511-03450611H
Category: Circuit Protection - Fuseholders
Fake Threat In the Open Market: 40 pct.
MSL Level: Not Applicable
Mfr: Littelfuse Inc.
Series: 345
Package: Bulk
Product Status: Active
Mounting Type: Panel Mount
HTSUS: 8538.90.8180
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 20 A
Contact Finish: Tin
Contact Material: Brass
Termination Style: Quick Connect - 0.187" (4.7mm)
For Use With/Related Products: 3AG, 1/4" x 1-1/4" (SFE-20)
Number of Circuits: 1
Fuse Type: Cartridge
Voltage: 600V
Fuse Size: 0.25" Dia x 1.26" L (6.35mm x 32mm)
Fuseholder Type: Holder

Buy Now Datasheet
Fuse Holder; Fuse Holder Type Littelfuse - 19M4120 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder; Fuse Holder Type Littelfuse
19M4120
Fuse Holder; Fuse Holder Type Littelfuse 19M4120
FUSE HOLDER; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:345 Series; Voltage Rating VAC:250V RoHS Compliant: Yes

FUSE HOLDER; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:345 Series; Voltage Rating VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number F1901-ND 1361511-03450611H 19M4120
Product Name Fuseholders Circuit Protection - Fuseholders Fuse Holder; Fuse Holder Type Littelfuse
Rated Operating Voltage 600 volts 600 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Drawer, Power Entry Module, Solder; Fuse Holder Type Schurter - 66F6065 - Newark, An Avnet Company
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Phenolic Base Holder for 3 3AG Fuses - 3538 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting Rivet
View Details
2 suppliers
Street Lighting Fuse Boxes - CS0544-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
2 Pole Fuse Holder - 1492-FB2M30-L - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 30 amps
Approvals / Ratings UL
View Details
2 suppliers