Littelfuse, Inc. Datasheets for Fuse Holders

Fuse holders are devices for containing, protecting and mounting fuses. Blown fuses can be changed quickly and easily when used in conjunction with a fuse holder.
Fuse Holders: Learn more

Page: 1 2 3 4 5 6
Product Name Notes
32V 400A Bolt-Down IP69K Fuse Holder
70 V Bolt-Down Sealed Water-Resistant Fuse Holder
A component part of the ATO® 155 32V Stackable In-Line Panel-Mount Fuse Holder, the Crimp Terminal with Insulation Grip (913-007) accepts 10 gauge wire and is made of tin-plated brass...
A component part of the ATO® 155 32V Stackable In-Line Panel-Mount Fuse Holder, the Crimp Terminal with Insulation Grip (913-007-001) accepts 10 gauge wire and is made of tin-plated brass...
A component part of the ATO® 155 32V Stackable In-Line Panel-Mount Fuse Holder, the Crimp Terminal with Insulation Grip (913-008) accepts 14 gauge wire and is made of tin-plated brass...
A component part of the ATO® 155 32V Stackable In-Line Panel-Mount Fuse Holder, the Crimp Terminal with Insulation Grip (913-008-001) accepts 14 gauge wire and is made of tin-plated brass...
A component part of the ATO® 155 32V Stackable In-Line Panel-Mount Fuse Holder, the Crimp Terminal with Insulation Grip (913-008-R) accepts 14 gauge wire and is made of tin-plated brass...
Accepts Cole Hersee relays and standard ISO relays.Modular design featuring sockets that dovetail together and Accepts standard quick-connect terminals. Sockets are constructed of rugged glass-filled polyamide with a temperature range...
BB17 is a single-phase busbar terminal power feed lug, which is intended for use with LPSM/LPSC/LPHV series fuse holders. See datasheet for more detailed specifications.
BB18 is a three-phase busbar terminal power feed lug, which is intended for use with LPSM/LPSC series fuse holders. See datasheet for more detailed specifications.
BB19 is a single-phase busbar terminal power feed lug, which is intended for use with LFPSM/LFPSC series fuse holders. See datasheet for more detailed specifications.
BB20 is a three-phase busbar terminal power feed lug, which is intended for use with LFPSM/LFPSC series fuse holders. See datasheet for more detailed specifications.
Class H Indicating Fuse Blocks
CTPT5 is a pole protection cover used in conjunction with the POWR Busbar distribution system.
DIN Rail (snap-to-release) mountable optional Universal mounting holes make for easy replacement Rejection feature that prevents the insertion of fuses with lower interrupting rating or voltage ratings Clip design reduces...
Easily install a JCASE® cartridge fuse up to 40 amps (sold separately) using the JCASE® FHJ Series 32V In-Line Cartridge Fuse Holder. The JCASE® FHJ Series fuse holder features black...
Easily install a JCASE® cartridge fuse up to 60 amps (sold separately) using the JCASE® FHJ Series 32V In-Line Cartridge Fuse Holder. The JCASE® FHJ Series fuse holder features black...
Easily install a Low-Profile JCASE® cartridge fuse up to 40 amps (sold separately) using the JCASE® FHJ Series 58V In-Line Cartridge Fuse Holder. The JCASE® FHJ Series fuse holder features...
Easily install a Low-Profile JCASE® cartridge fuse up to 60 amps (sold separately) using the JCASE® FHJ Series 58V In-Line Cartridge Fuse Holder. The JCASE® FHJ Series fuse holder features...
EDCP42 is a single-phase endcap used in conjunction with the POWR Busbar distribution system.
EDCP7 is a three-phase endcap used in conjunction with the POWR Busbar distribution system.
FBDIN1 is for use with 30A Midget, Class CC and Class G fuse blocks. The patented design permits snap-mounting of Littelfuse Class CC and Midget 30A fuse blocks directly to...
FHJ - JCASE® FHJ
Fuses & Overcurrent Protection - Fuse Holders, Fuse Blocks & Accessories - Fuse Holders - Bolt-Down Single Fuse Holders - Series: MEGA-SN - 880014A
Fuses & Overcurrent Protection - Fuse Holders, Fuse Blocks & Accessories - Fuse Holders - Dead Front Fuse Holders - Series: CYH - CYH10381ID
Fuses & Overcurrent Protection - Fuse Holders, Fuse Blocks & Accessories - Fuse Holders - Dead Front Fuse Holders - Series: CYH - CYH10381Z
Fuses & Overcurrent Protection - Fuse Holders, Fuse Blocks & Accessories - Fuse Holders - Dead Front Fuse Holders - Series: CYH - CYH10382Z
Fuses & Overcurrent Protection - Fuse Holders, Fuse Blocks & Accessories - Fuse Holders - Dead Front Fuse Holders - Series: CYH - CYH10383Z
GP S.A. STANDARD NOMINAL
In-Line Watertight Double Pole Class CC Fuse Holder
In-Line Watertight Single Pole Class CC Fuse Holder
Littelfuse DIN series Class CC, G and Midget fuse blocks have integral DIN rail mounting capabilities that allow secure mounting to 35mm "hat" type DIN rails. New releasable mechanism allows...
Littelfuse DIN series midget fuse blocks have integral DIN rail mounting capabilities that allow secure mounting to 35mm DIN rails. New releasable mechanism allows installation and removal of block without...
Littelfuse fuse pullers are the safe way of handling power fuses.Littelfuse’s new ergonomically-design ed fuse puller offers greater ease in removing fuses. This new molded design is superior to standard...
Medical Grade Shock Safe Holder 5x20mm
Meet requirements for branch circuit protection One hand release from DIN Rail (snap-to-release) Universal mounting holes make for easy replacement DIN Rail mountability
Obsolete 2017-10-09 POWR-BLOKS power distribution blocks offer a safe, convenient way of splicing cables, providing a fixed junction tap-off point or splitting primary power into secondary circuits. LX2XXX-DIN series offers...
Power Distribution Blocks
POWR-BLOKS Global Distribution Blocks add safety and mounting versatility to our distribution block solutions. The Global Distribution Blocks are approved to UL standards. The Global Distribution Blocks are IP20 finger...
POWR-BLOKS power distribution blocks offer a safe, convenient way of splicing cables, providing a fixed junction tap-off point or splitting primary power into secondary circuits. LX2XXX-DIN series offers integral DIN-Rail...
POWR-JAW clamps improve the contact between fuse and clip. The unnecessary heat from poor contact due to the loss of spring force in the clips can cause nuisance fuse opening...
Quickly add circuit protection for accessory lighting, panel displays, and electronics using the ATO® FHAC Series 32V Standard-Duty Waterproof In-Line Fuse Holder. This blade fuse holder features a built-in protective...
Quickly add circuit protection for accessory lighting, panel displays, and electronics using the Littelfuse ATO® FHAC Series 32V Standard-Duty Waterproof In-Line Fuse Holder. This blade fuse holder features a built-in...
Quickly add circuit protection for air conditioners and blower motors using the ATO® FHAC Series 32V Heavy-Duty Waterproof In-Line Fuse Holder. This blade fuse holder features a built-in protective cover...
SD ATO® Fuse Blocks provide a cost effective, consolidated circuit protection solution. Designed to accept standard ATO® fuses, these products ensure the safe distribution of power throughout an application. Integrated...
SD MINI® Fuse Blocks provide a cost effective, consolidated circuit protection solution. Designed to accept standard MINI® fuses, these products ensure the safe distribution of power throughout an application. Integrated...
Sealed In-line ATO and MINI fuse holders are designed to allow easy installation of fusing into potentially wet or dirty environments outside of the cab. Use with ATO fuses 1-30A...
Space-saving 600 volt, 30 amp molded-case fuse blocks with side barriers for isolation. Class CC blocks and Midget blocks are identical except Class CC blocks incorporate a rejection feature to...
Space-saving 600 volt, 30 amp molded-case fuse blocks with side barriers for isolation.Long Life: High-strength materials — Midget fuse blocks are molded of high-strength, high temperature material to minimize block...
ST ATO® Fuse Blocks provide a cost effective, consolidated circuit protection solution. Designed to accept standard ATO® fuses, these products ensure the safe distribution of power throughout an application. These...
The 32V Bolt-Down ZCASE® BMZ Series 2-Way Busbar & Stud Assembly is a component part of the BMZ Series fuse holder. The 2-way assembly connects to a ZCASE® BMZ Series...
The 32V Bolt-Down ZCASE® BMZ Series 3-Way Busbar & Stud Assembly is a component part of the BMZ Series fuse holder. The 3-way busbar assembly connects to a ZCASE® BMZ...
The 32V Bolt-Down ZCASE® BMZ Series Fuse Holder Battery Terminal Mount with Right-Handed Bolt Clamp is a component part of the ZCASE® BMZ Series that allows you to connect high-current...
The 80V ZCASE® BMZS Series 1-Position Forged Battery-Mounted Fuse Holder Kit features a 1-position forged brass base with a built-in battery clamp and an M10 insulated stud, which allows the...
The 80V ZCASE® BMZS Series 2-Position Forged Battery-Mounted Fuse Holder Kit comes with a 3-position base featuring a built-in battery clamp, 2 M10 insulated studs, and a positive battery post...
The 80V ZCASE® BMZS Series 3-Position Forged Battery-Mounted Fuse Holder Kit comes with a 3-position base featuring a built-in battery clamp and 3 pre-installed M10 insulated studs, which allows the...
The Add-A-Circuit® Series 32V Fuse Holder for MICRO2® Fuses is designed to allow easy installation of additional circuits without any cutting or splicing, which is typically necessary to prevent voiding...
The Add-A-Circuit® Series 58V Fuse Holder for Low Profile MINI® Fuses is designed to allow easy installation of additional circuits without any cutting or splicing, which is typically necessary to...
The Add-A-Circuit® Series Fuse Holder for MICRO2® Fuses is designed to allow easy installation of additional circuits without any cutting or splicing, which is typically necessary to prevent voiding a...
The ATO® 155 Series 32V Stackable In-Line Panel-Mount Fuse Holder Body is a component part of the ATO® 155 Series fuse holder that accepts ATO® and FKS blade-style fuses (sold...
The ATO® 155 Series 32V Stackable In-Line Panel-Mount Fuse Holder UL Body is a component part of the ATO® 155 Series fuse holder that accepts ATO® and FKS blade-style fuses...
The ATO® FKH Series 32V Stackable Panel-Mount Blade Fuse Holder Housing is a component part of the ATO® FKH Series blade fuse holder, which helps you easily install up to...
The BMZB Series 32V 2-Position Battery Mount Ground Consolidation Block allows you to mount directly to a post-style battery terminal with all necessary hardware coming pre-assembled.This series serves as a...
The CYH Series fuse holders are designed to hold cylindrical 10x38, 14x51 and 22x58 mm fuses. The CYH series features a compact IP20 touch-safe design for maximum space savings and...
The Littelfuse 600 V in-line watertight fuse holders are the ideal answer for all high humidity and corrosive environments where fuses are required. Available in both breakaway and non-breakaway, single...
The Littelfuse LFFB fuse block is designed to accept HAZGARD, CNL and CNN style limiter fuses. Typical applications include: forklifts, golf carts, and other low voltage battery-operated equipment. Voltage: 150...
The MEGA® SN Series 70 V Bolt-Down Sealed Water-Resistant Fuse Holder is an ideal solution for high-current, in-line, main or branch circuit protection in harsh or hazardous environments. AssureLatch™ sealed...
The new Littelfuse Class H blocks offer many advantages over previous generations that are noted in the features and benefits section. Class H and Class R fuse blocks are dimensionally...
The PC board-mounted midget fuseholder is a one-piece holder designed to provide a more robust and secure solution. It offers a smaller footprint and flexible mounting options. For use with...
The SN-MEGA is a high amperage in-line fuse holder with sealed positive latching technology. The fuse holder base and cover are secured together with AssureLatch™ technology to form a water...
The ZCASE® BMZB Series 32V 3-Position Battery-Mounted Fuse Holder with Busbar allows you to mount fusing directly to a post-style battery terminal. Thanks to an integrated busbar, which consolidates complex...
The ZCASE® BMZB Series 32V 4-Position Battery-Mounted Fuse Holder with Busbar allows you to mount fusing directly to a post-style battery terminal. Thanks to an integrated busbar, which consolidates complex...
The ZCASE® BMZS M10 Insulated Stud is a component part for single- and multi-fuse ZCASE® BMZS Series battery-mounted fuse holders. It attaches to the forged fuse holder base (sold separately)...
The ZCASE® BMZS Series 1-Position Fuse Holder Cover is designed to help prevent accidental contact with both the battery terminal and the M10 ZCASE® fuse (sold separately) installed using an...
The ZCASE® SMZ Series Bolt-Down Stud-Mount Fuse Holder reduces the need for wiring and parts by allowing ZCASE® high-current fuses to be directly installed on an alternator, battery switch, or...
This 2-Position Busbar for MIDI® Flex Series Fuse Holders lets you use 2 connected MIDI® Flex Series fuse holders and 2 MIDI® fuses (sold separately) as a power distribution block.
This 3-Position Busbar for MIDI® Flex Series Fuse Holders lets you use 3 connected MIDI® Flex Series fuse holders and 3 MIDI® fuses (sold separately) as a power distribution block.
This 4-Position Busbar for MIDI® Flex Series Fuse Holders lets you use 4 connected MIDI® Flex Series fuse holders and 4 MIDI® fuses (sold separately) as a power distribution block.
This 5-Position Busbar for MIDI® Flex Series Fuse Holders lets you use 5 connected MIDI® Flex Series fuse holders and 5 MIDI® fuses (sold separately) as a power distribution block.
This cover (FHZ515) is a component part of the ZCASE® 4P-5P Series Five-Position Fuse Holder (FHZ415). The protective cover has a UL 94 V-0 flammability rating, making it useable in...
This product is an In-line fuse holder for use with either standard or Low Profile JCASE® fuses, 20A - 60A. It offers size and weight savings compared to MAXI® fuseholders,...
This ZCASE® 4P-5P Series 400 A Bolt-Down Fuse Holder (FHZ415) is a five-position automotive fuse block that enables circuit-protected power distribution with ZCASE® fuses (sold separately). The DC power distribution...
This ZCASE® 4P-5P Series 400 A Bolt-Down Fuse Holder (FHZ416) is a four-position automotive fuse block that enables circuit-protected power distribution with ZCASE® fuses (sold separately). The DC power distribution...

<< Prev Next >>