Littelfuse, Inc. Fuseholders 01000020Z

Description
Fuse Clip 20A 600V 1 Circuit Cartridge Through Hole
Request a Quote Datasheet
Description
Fuse Clip 20A 600V 1 Circuit Cartridge Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - F4225-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F4225-ND
Fuseholders F4225-ND
Fuse Clip 20A 600V 1 Circuit Cartridge Through Hole

Fuse Clip 20A 600V 1 Circuit Cartridge Through Hole

Buy Now Datasheet
Circuit Protection - Fuseholders - 1129555-01000020Z - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuseholders
1129555-01000020Z
Circuit Protection - Fuseholders 1129555-01000020Z
Win Source Part Number: 1129555-01000020Z Category: Circuit Protection>Fuseholde rs Series: 100 Termination Style: PC Pin Contact Finish: Tin Package: Bulk Contact Material: Phosphorus Bronze For Use With/Related Products: 5mm Dia Fuses Fuse Type: Cartridge Fuseholder Type: Clip Fuse Size: 0.197" Dia (5mm) Number of Circuits: 1 Voltage: 600V Orientation: Horizontal Standard Package: 1,000 Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: Not Applicable Current Rating (Amps): 20 A HTSUS: 8538.90.8180 Mfr: Littelfuse Inc. Other Names: 100020,F4225,-010000 20Z

Win Source Part Number: 1129555-01000020Z
Category: Circuit Protection>Fuseholders
Series: 100
Termination Style: PC Pin
Contact Finish: Tin
Package: Bulk
Contact Material: Phosphorus Bronze
For Use With/Related Products: 5mm Dia Fuses
Fuse Type: Cartridge
Fuseholder Type: Clip
Fuse Size: 0.197" Dia (5mm)
Number of Circuits: 1
Voltage: 600V
Orientation: Horizontal
Standard Package: 1,000
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: Not Applicable
Current Rating (Amps): 20 A
HTSUS: 8538.90.8180
Mfr: Littelfuse Inc.
Other Names: 100020,F4225,-01000020Z

Buy Now Datasheet
Fuse Clips - 1740271 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Clips
1740271
Fuse Clips 1740271
ACS PC 5MM FUSE CLIP

ACS PC 5MM FUSE CLIP

Supplier's Site
Fuse Clips - 1740627 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Clips
1740627
Fuse Clips 1740627
ACS PC 5MM FUSE CLIP

ACS PC 5MM FUSE CLIP

Supplier's Site
Fuse Clip, 5X20Mm, Though Hole; Fuse Holder Type Littelfuse - 64W8381 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Clip, 5X20Mm, Though Hole; Fuse Holder Type Littelfuse
64W8381
Fuse Clip, 5X20Mm, Though Hole; Fuse Holder Type Littelfuse 64W8381
FUSE CLIP, 5X20MM, THOUGH HOLE; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:20A; Fuse Size Held:5mm x 20mm, 5mm x 25mm, 5mm x 30mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:100 Series RoHS Compliant: Yes

FUSE CLIP, 5X20MM, THOUGH HOLE; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:20A; Fuse Size Held:5mm x 20mm, 5mm x 25mm, 5mm x 30mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:100 Series RoHS Compliant: Yes

Supplier's Site
Fuse Clip, Pc, 5Mm, 600V; Fuse Holder Type Littelfuse - 69AH9579 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Clip, Pc, 5Mm, 600V; Fuse Holder Type Littelfuse
69AH9579
Fuse Clip, Pc, 5Mm, 600V; Fuse Holder Type Littelfuse 69AH9579
FUSE CLIP, PC, 5MM, 600V; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:20A; Fuse Size Held:5mm x 20mm, 5mm x 25mm, 5mm x 30mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:600V; RoHS Compliant: Yes

FUSE CLIP, PC, 5MM, 600V; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:20A; Fuse Size Held:5mm x 20mm, 5mm x 25mm, 5mm x 30mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:600V; RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Fuse Holders
01000020Z
TVS/Fuse/Board Level Protection >> Fuse Holders 01000020Z
Plugin Fuse Holders ROHS

Plugin Fuse Holders ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Fuse Holders Fuse Holders Fuse Holders Fuse Holders Fuse Holders Fuse Holders
Product Number F4225-ND 1129555-01000020Z 1740271 64W8381 69AH9579 01000020Z
Product Name Fuseholders Circuit Protection - Fuseholders Fuse Clips Fuse Clip, 5X20Mm, Though Hole; Fuse Holder Type Littelfuse Fuse Clip, Pc, 5Mm, 600V; Fuse Holder Type Littelfuse TVS/Fuse/Board Level Protection >> Fuse Holders
Rated Operating Voltage 600 volts 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holder - 338413 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fuse Blocks - VF-SMH256 -  - VICFUSE
Specs
Normal Operating Current 0.0620 to 10 amps
Rated Operating Voltage 125 to 250 volts
View Details
Fuse Clip without end stops - 3565 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 9/32" Diameter, 1-1/4" Length (4AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; SMT/Rivet
View Details
2 suppliers
Street Lighting Fuse Boxes - CS0629-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details