Littelfuse, Inc. MEGA® Flex 02981028HXFC-SS

Description
The MEGA® Flex Series 70 V Bolt-Down Fuse Holder makes it simple to install a MEGA® fuse up to 500 amps. Its black UL 94 V-0 rated flexible cover allows cable entry at 6 different locations, and it accommodates large wire sizes and ring terminal stack up. In addition, this high-current fuse holder includes a dovetail feature on the sides, making it easy to connect multiple MEGA® Flex Series fuse holders to create a fused high-power distribution block. This fuse holder configuration (02981028HXFC-SS) includes stainless steel M8 studs, hex nuts, and split washers. Black flexible cover allows cable entry at 6 different positions and accommodates large wire sizes and ring terminal stack up Stainless steel M8 studs, hex nuts, and split washers included
Request a Quote Datasheet
Description
The MEGA® Flex Series 70 V Bolt-Down Fuse Holder makes it simple to install a MEGA® fuse up to 500 amps. Its black UL 94 V-0 rated flexible cover allows cable entry at 6 different locations, and it accommodates large wire sizes and ring terminal stack up. In addition, this high-current fuse holder includes a dovetail feature on the sides, making it easy to connect multiple MEGA® Flex Series fuse holders to create a fused high-power distribution block. This fuse holder configuration (02981028HXFC-SS) includes stainless steel M8 studs, hex nuts, and split washers. Black flexible cover allows cable entry at 6 different positions and accommodates large wire sizes and ring terminal stack up Stainless steel M8 studs, hex nuts, and split washers included
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MEGA® Flex - 02981028HXFC-SS - Littelfuse, Inc.
Rosemont, IL, United States
MEGA® Flex
02981028HXFC-SS
MEGA® Flex 02981028HXFC-SS
The MEGA® Flex Series 70 V Bolt-Down Fuse Holder makes it simple to install a MEGA® fuse up to 500 amps. Its black UL 94 V-0 rated flexible cover allows cable entry at 6 different locations, and it accommodates large wire sizes and ring terminal stack up. In addition, this high-current fuse holder includes a dovetail feature on the sides, making it easy to connect multiple MEGA® Flex Series fuse holders to create a fused high-power distribution block. This fuse holder configuration (02981028HXFC-SS) includes stainless steel M8 studs, hex nuts, and split washers. Black flexible cover allows cable entry at 6 different positions and accommodates large wire sizes and ring terminal stack up Stainless steel M8 studs, hex nuts, and split washers included

The MEGA® Flex Series 70 V Bolt-Down Fuse Holder makes it simple to install a MEGA® fuse up to 500 amps. Its black UL 94 V-0 rated flexible cover allows cable entry at 6 different locations, and it accommodates large wire sizes and ring terminal stack up. In addition, this high-current fuse holder includes a dovetail feature on the sides, making it easy to connect multiple MEGA® Flex Series fuse holders to create a fused high-power distribution block. This fuse holder configuration (02981028HXFC-SS) includes stainless steel M8 studs, hex nuts, and split washers. Black flexible cover allows cable entry at 6 different positions and accommodates large wire sizes and ring terminal stack up Stainless steel M8 studs, hex nuts, and split washers included

Supplier's Site Datasheet
Fuseholders - F10767-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F10767-ND
Fuseholders F10767-ND
Fuse Block 500A 32V 1 Circuit Bolt Down Chassis Mount

Fuse Block 500A 32V 1 Circuit Bolt Down Chassis Mount

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 02981028HXFC-SS F10767-ND
Product Name MEGA® Flex Fuseholders
Normal Operating Current 374 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Carrier for 5x20mm fuses - 80920212 - Interpower
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Auto Fuses holder - VF-703FL -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Fuse Clip, 5 X 20Mm, Pcb Mount; Fuse Holder Type Schurter - 88K2078 - Newark, An Avnet Company
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Street Lighting Fuse Boxes - CS0585-000 - TE Connectivity
Specs
Normal Operating Current 6 amps
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details