Littelfuse, Inc. Fuseholders 01020071Z

Description
Fuse Clip 15A 250V 1 Circuit Cartridge Through Hole
Request a Quote Datasheet
Description
Fuse Clip 15A 250V 1 Circuit Cartridge Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - F3781-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F3781-ND
Fuseholders F3781-ND
Fuse Clip 15A 250V 1 Circuit Cartridge Through Hole

Fuse Clip 15A 250V 1 Circuit Cartridge Through Hole

Buy Now Datasheet
Fuseholders - 01020071Z - 804655-01020071Z - Win Source Electronics
Laguna Hills, CA, United States
Fuseholders - 01020071Z
804655-01020071Z
Fuseholders - 01020071Z 804655-01020071Z
Manufacturer: Littelfuse Inc. Win Source Part Number: 804655-01020071Z Termination Style: PC Pin Mounting Style: Through Hole Contact Finish: Tin Contact Material: Spring Brass For Use With/Related Products: 1/4" Dia Fuse Type: Cartridge Fuseholder Type: Clip Fuse Size: 1/4" Dia (6.4mm) Number of Circuits: 1 Voltage: 250V Orientation: Horizontal Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: Not Applicable Current Rating (Amps): 15A

Manufacturer: Littelfuse Inc.
Win Source Part Number: 804655-01020071Z
Termination Style: PC Pin
Mounting Style: Through Hole
Contact Finish: Tin
Contact Material: Spring Brass
For Use With/Related Products: 1/4" Dia
Fuse Type: Cartridge
Fuseholder Type: Clip
Fuse Size: 1/4" Dia (6.4mm)
Number of Circuits: 1
Voltage: 250V
Orientation: Horizontal
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: Not Applicable
Current Rating (Amps): 15A

Buy Now
Fuse Clips - 7874249P - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Clips
7874249P
Fuse Clips 7874249P
6.3x32mm Fuse Clip

6.3x32mm Fuse Clip

Supplier's Site
Fuse Clips - 7874249 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Clips
7874249
Fuse Clips 7874249
6.3x32mm Fuse Clip

6.3x32mm Fuse Clip

Supplier's Site
Fuse Holder, 6.3 X 32Mm, Pcb Mount; Fuse Holder Type Littelfuse - 74R6921 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 6.3 X 32Mm, Pcb Mount; Fuse Holder Type Littelfuse
74R6921
Fuse Holder, 6.3 X 32Mm, Pcb Mount; Fuse Holder Type Littelfuse 74R6921
FUSE HOLDER, 6.3 x 32MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:15A; Fuse Size Held:1/4" x 5/8" to 1/4" x 1-7/16"; Holder Terminals:Pin; No. of Fuses:1Fuses; Product Range:102 Series; Voltage Rating VAC:250V RoHS Compliant: Yes

FUSE HOLDER, 6.3 x 32MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:15A; Fuse Size Held:1/4" x 5/8" to 1/4" x 1-7/16"; Holder Terminals:Pin; No. of Fuses:1Fuses; Product Range:102 Series; Voltage Rating VAC:250V RoHS Compliant: Yes

Supplier's Site
Fuse Holder, 250 V, 250 V, 15 A, Cartridge Fuse Clip, Through Hole, 1 Rohs Compliant Littelfuse - 65T6327 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 250 V, 250 V, 15 A, Cartridge Fuse Clip, Through Hole, 1 Rohs Compliant Littelfuse
65T6327
Fuse Holder, 250 V, 250 V, 15 A, Cartridge Fuse Clip, Through Hole, 1 Rohs Compliant Littelfuse 65T6327
Fuse Holder, 250 V, 250 V, 15 A, Cartridge Fuse Clip, Through Hole, 1 RoHS Compliant: Yes

Fuse Holder, 250 V, 250 V, 15 A, Cartridge Fuse Clip, Through Hole, 1 RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Fuse Holders
01020071Z
TVS/Fuse/Board Level Protection >> Fuse Holders 01020071Z
Plugin Fuse Holders ROHS

Plugin Fuse Holders ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Fuse Holders Fuse Holders Fuse Holders Fuse Holders Fuse Holders Fuse Holders Fuse Holders
Product Number F3781-ND 804655-01020071Z 7874249P 7874249 74R6921 65T6327 01020071Z
Product Name Fuseholders Fuseholders - 01020071Z Fuse Clips Fuse Clips Fuse Holder, 6.3 X 32Mm, Pcb Mount; Fuse Holder Type Littelfuse Fuse Holder, 250 V, 250 V, 15 A, Cartridge Fuse Clip, Through Hole, 1 Rohs Compliant Littelfuse TVS/Fuse/Board Level Protection >> Fuse Holders
Rated Operating Voltage 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

5mm x 20mm Fuse Cover, ABS - 3517C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
View Details
2 Pole Fuse Holder - 1492-FB2M30 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 30 amps
Approvals / Ratings UL
View Details
2 suppliers
Street Lighting Fuse Boxes - D56795-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details