Littelfuse, Inc. Fuseholders 03450613H

Description
Fuse Holder 20A 600V 1 Circuit Cartridge Panel Mount
Request a Quote Datasheet
Description
Fuse Holder 20A 600V 1 Circuit Cartridge Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - F1902-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F1902-ND
Fuseholders F1902-ND
Fuse Holder 20A 600V 1 Circuit Cartridge Panel Mount

Fuse Holder 20A 600V 1 Circuit Cartridge Panel Mount

Buy Now Datasheet
Circuit Protection - Fuseholders - 1361513-03450613H - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuseholders
1361513-03450613H
Circuit Protection - Fuseholders 1361513-03450613H
Win Source Part Number: 1361513-03450613H Category: Circuit Protection - Fuseholders Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable Mfr: Littelfuse Inc. Series: 345 Package: Bulk Product Status: Active Mounting Type: Panel Mount HTSUS: 8538.90.8180 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 20 A Contact Finish: Tin Contact Material: Brass Termination Style: Quick Connect - 0.187" (4.7mm) For Use With/Related Products: 3AG, 1/4" x 1-1/4" (SFE-20) Number of Circuits: 1 Fuse Type: Cartridge Voltage: 600V Fuse Size: 0.25" Dia x 1.26" L (6.35mm x 32mm) Fuseholder Type: Holder

Win Source Part Number: 1361513-03450613H
Category: Circuit Protection - Fuseholders
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
Mfr: Littelfuse Inc.
Series: 345
Package: Bulk
Product Status: Active
Mounting Type: Panel Mount
HTSUS: 8538.90.8180
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 20 A
Contact Finish: Tin
Contact Material: Brass
Termination Style: Quick Connect - 0.187" (4.7mm)
For Use With/Related Products: 3AG, 1/4" x 1-1/4" (SFE-20)
Number of Circuits: 1
Fuse Type: Cartridge
Voltage: 600V
Fuse Size: 0.25" Dia x 1.26" L (6.35mm x 32mm)
Fuseholder Type: Holder

Buy Now Datasheet
Fuseholder, Shock-Safe, Bulk - 70184841 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuseholder, Shock-Safe, Bulk
70184841
Fuseholder, Shock-Safe, Bulk 70184841
Fuseholder, Shock-Safe, Bulk

Fuseholder, Shock-Safe, Bulk

Supplier's Site
Fuse Holder; Fuse Holder Type Littelfuse - 19M4122 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder; Fuse Holder Type Littelfuse
19M4122
Fuse Holder; Fuse Holder Type Littelfuse 19M4122
FUSE HOLDER; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:345 Series; Voltage Rating VAC:250V RoHS Compliant: Yes

FUSE HOLDER; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:345 Series; Voltage Rating VAC:250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Allied Electronics, Inc. Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders Fuse Holders
Product Number F1902-ND 1361513-03450613H 70184841 19M4122
Product Name Fuseholders Circuit Protection - Fuseholders Fuseholder, Shock-Safe, Bulk Fuse Holder; Fuse Holder Type Littelfuse
Rated Operating Voltage 600 volts 600 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shock-Safe Fuseholder, 5 x 20 mm, Slotted Cap, IP 40 / IP 65 - FIO - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
3AG Fuse Holder-Lugs or THM - 3526 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting THM
View Details
2 suppliers
1 Pole Fuse Holder - 1492-FB1M30 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 30 amps
Approvals / Ratings UL
View Details
2 suppliers
Fuse Holders - 2846488 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 30 amps
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details