Littelfuse, Inc. Fuseholders 01550114ZXU

Description
Fuse Holder 14A 32V 1 Circuit Cartridge Free Hanging (In-Line)
Request a Quote Datasheet
Description
Fuse Holder 14A 32V 1 Circuit Cartridge Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 01550114ZXU-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
01550114ZXU-ND
Fuseholders 01550114ZXU-ND
Fuse Holder 14A 32V 1 Circuit Cartridge Free Hanging (In-Line)

Fuse Holder 14A 32V 1 Circuit Cartridge Free Hanging (In-Line)

Buy Now Datasheet
Fuse Holder, 6.3 X 27Mm, In Line; Fuse Holder Type Littelfuse - 12J4036 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 6.3 X 27Mm, In Line; Fuse Holder Type Littelfuse
12J4036
Fuse Holder, 6.3 X 27Mm, In Line; Fuse Holder Type Littelfuse 12J4036
FUSE HOLDER, 6.3 X 27MM, IN LINE; Fuse Holder Type:Cartridge In Line Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 1-1/16"; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:155 Series; Voltage Rating VAC:32V RoHS Compliant: Yes

FUSE HOLDER, 6.3 X 27MM, IN LINE; Fuse Holder Type:Cartridge In Line Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 1-1/16"; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:155 Series; Voltage Rating VAC:32V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number 01550114ZXU-ND 12J4036
Product Name Fuseholders Fuse Holder, 6.3 X 27Mm, In Line; Fuse Holder Type Littelfuse
Rated Operating Voltage 32 volts 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

2 Pole Fuse Holder - 1492-FB2M30 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 30 amps
Approvals / Ratings UL
View Details
2 suppliers
Fuse Holders - 2773920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 6.3 amps
Operating Temperature 86 to 185 F (30 to 85 C)
View Details
SMT-Vertical Entry Mini Auto Fuse Holder, Blue - 3588-15 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
2 suppliers