Littelfuse, Inc. Fuse Holders 01550320ZXU

Description
ATO Fuseholder 20A 32V
Request a Quote Datasheet
Description
ATO Fuseholder 20A 32V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holders - 7874233 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Holders
7874233
Fuse Holders 7874233
ATO Fuseholder 20A 32V

ATO Fuseholder 20A 32V

Supplier's Site
Fuse Holders - 7874233P - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Holders
7874233P
Fuse Holders 7874233P
ATO Fuseholder 20A 32V

ATO Fuseholder 20A 32V

Supplier's Site
Circuit Protection - Fuseholders - 1361499-01550320ZXU - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuseholders
1361499-01550320ZXU
Circuit Protection - Fuseholders 1361499-01550320ZXU
Win Source Part Number: 1361499-01550320ZXU Category: Circuit Protection - Fuseholders Fake Threat In the Open Market: 31 pct. MSL Level: Not Applicable Mfr: Littelfuse Inc. Series: 155 Package: Bulk Product Status: Active Mounting Type: Panel Mount HTSUS: 8538.90.8180 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 20 A Contact Finish: Tin Contact Material: Brass Termination Style: Crimp For Use With/Related Products: ATC, ATO Number of Circuits: 1 Fuse Type: Blade Voltage: 32V Fuse Size: 0.75" L x 0.2" W (19.1mm x 5.1mm) Fuseholder Type: Holder

Win Source Part Number: 1361499-01550320ZXU
Category: Circuit Protection - Fuseholders
Fake Threat In the Open Market: 31 pct.
MSL Level: Not Applicable
Mfr: Littelfuse Inc.
Series: 155
Package: Bulk
Product Status: Active
Mounting Type: Panel Mount
HTSUS: 8538.90.8180
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 20 A
Contact Finish: Tin
Contact Material: Brass
Termination Style: Crimp
For Use With/Related Products: ATC, ATO
Number of Circuits: 1
Fuse Type: Blade
Voltage: 32V
Fuse Size: 0.75" L x 0.2" W (19.1mm x 5.1mm)
Fuseholder Type: Holder

Buy Now Datasheet
Fuseholders - F1888-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F1888-ND
Fuseholders F1888-ND
Fuse Holder 20A 32V 1 Circuit Blade Panel Mount

Fuse Holder 20A 32V 1 Circuit Blade Panel Mount

Buy Now Datasheet
Fuse Holder, In Line; Fuse Holder Type Littelfuse - 14R8570 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, In Line; Fuse Holder Type Littelfuse
14R8570
Fuse Holder, In Line; Fuse Holder Type Littelfuse 14R8570
FUSE HOLDER, IN LINE; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:20A; Fuse Size Held:ATO; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:ATO 155 Series; Voltage Rating VAC:32V; External Width:30.5mmRoHS Compliant: Yes

FUSE HOLDER, IN LINE; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:20A; Fuse Size Held:ATO; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:ATO 155 Series; Voltage Rating VAC:32V; External Width:30.5mmRoHS Compliant: Yes

Supplier's Site
Fuse Holder, 32 V, 32 V, 20 A, Automotive Blade Fuse Holder, Wire Leaded, 1 Rohs Compliant Littelfuse - 98K4364 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 32 V, 32 V, 20 A, Automotive Blade Fuse Holder, Wire Leaded, 1 Rohs Compliant Littelfuse
98K4364
Fuse Holder, 32 V, 32 V, 20 A, Automotive Blade Fuse Holder, Wire Leaded, 1 Rohs Compliant Littelfuse 98K4364
Fuse Holder, 32 V, 32 V, 20 A, Automotive Blade Fuse Holder, Wire Leaded, 1 RoHS Compliant: Yes

Fuse Holder, 32 V, 32 V, 20 A, Automotive Blade Fuse Holder, Wire Leaded, 1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders Fuse Holders Fuse Holders Fuse Holders
Product Number 7874233 7874233P 1361499-01550320ZXU F1888-ND 14R8570 98K4364
Product Name Fuse Holders Fuse Holders Circuit Protection - Fuseholders Fuseholders Fuse Holder, In Line; Fuse Holder Type Littelfuse Fuse Holder, 32 V, 32 V, 20 A, Automotive Blade Fuse Holder, Wire Leaded, 1 Rohs Compliant Littelfuse
Standard Fuse Size Accomodated Other; (Ato)
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 486-8040.2002-ND - DigiKey
Specs
Rated Operating Voltage 1000 volts
Mounting Fuse Clip; Chassis Mount
View Details
SMT 2 in 1 Auto Blade Holder, Yellow - 3587-20 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
2 suppliers
Fuse Holder - 333778 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
View Details
Auto Fuses Auto fuse clips - VF-112 -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details