Littelfuse, Inc. Fuseholders 02540203Z

Description
Fuse Block 10A 400V 3 Circuit Cartridge Chassis Mount
Request a Quote Datasheet
Description
Fuse Block 10A 400V 3 Circuit Cartridge Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 02540203Z-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
02540203Z-ND
Fuseholders 02540203Z-ND
Fuse Block 10A 400V 3 Circuit Cartridge Chassis Mount

Fuse Block 10A 400V 3 Circuit Cartridge Chassis Mount

Buy Now Datasheet
Fuse Block, 5 X 15Mm; Fuse Holder Type Littelfuse - 12J4248 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Block, 5 X 15Mm; Fuse Holder Type Littelfuse
12J4248
Fuse Block, 5 X 15Mm; Fuse Holder Type Littelfuse 12J4248
FUSE BLOCK, 5 X 15MM; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 15mm; Holder Terminals:Quick Connect; No. of Fuses:3Fuses; Product Range:254 Series; Voltage Rating VAC:300V RoHS Compliant: Yes

FUSE BLOCK, 5 X 15MM; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 15mm; Holder Terminals:Quick Connect; No. of Fuses:3Fuses; Product Range:254 Series; Voltage Rating VAC:300V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number 02540203Z-ND 12J4248
Product Name Fuseholders Fuse Block, 5 X 15Mm; Fuse Holder Type Littelfuse
Rated Operating Voltage 400 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holder -  - Radwell International
Allen-Bradley / Rockwell Automation
View Details
SMT Fuse Clip- no end stop - 3622 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 0.177" Diameter, 0.578" (2AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; SMT/Rivet
View Details
2 suppliers
Street Lighting Fuse Boxes - 142858-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details