Littelfuse, Inc. Fuseholders 01220087Z

Description
Fuse Clip 30A 250V 1 Circuit Cartridge Through Hole
Request a Quote Datasheet
Description
Fuse Clip 30A 250V 1 Circuit Cartridge Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - F4184-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F4184-ND
Fuseholders F4184-ND
Fuse Clip 30A 250V 1 Circuit Cartridge Through Hole

Fuse Clip 30A 250V 1 Circuit Cartridge Through Hole

Buy Now Datasheet
Circuit Protection - Fuseholders - 1361492-01220087Z - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuseholders
1361492-01220087Z
Circuit Protection - Fuseholders 1361492-01220087Z
Win Source Part Number: 1361492-01220087Z Category: Circuit Protection - Fuseholders Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable Mfr: Littelfuse Inc. Series: 122 Package: Bulk Product Status: Active Mounting Type: Through Hole HTSUS: 8538.90.8180 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 30 A Contact Finish: Silver Contact Material: Beryllium Copper Orientation: Horizontal Termination Style: PC Pin For Use With/Related Products: 1/4" Dia Fuses Number of Circuits: 1 Fuse Type: Cartridge Voltage: 250V Fuse Size: 0.25" Dia (6.35mm) Fuseholder Type: Clip

Win Source Part Number: 1361492-01220087Z
Category: Circuit Protection - Fuseholders
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
Mfr: Littelfuse Inc.
Series: 122
Package: Bulk
Product Status: Active
Mounting Type: Through Hole
HTSUS: 8538.90.8180
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 30 A
Contact Finish: Silver
Contact Material: Beryllium Copper
Orientation: Horizontal
Termination Style: PC Pin
For Use With/Related Products: 1/4" Dia Fuses
Number of Circuits: 1
Fuse Type: Cartridge
Voltage: 250V
Fuse Size: 0.25" Dia (6.35mm)
Fuseholder Type: Clip

Buy Now Datasheet
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Fuse Holders
01220087Z
TVS/Fuse/Board Level Protection >> Fuse Holders 01220087Z
- Fuse Holders ROHS

- Fuse Holders ROHS

Supplier's Site Datasheet
Fuse Holder, 6.3X32Mm, 30A, 250V; Fuse Holder Type Littelfuse - 91T1626 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 6.3X32Mm, 30A, 250V; Fuse Holder Type Littelfuse
91T1626
Fuse Holder, 6.3X32Mm, 30A, 250V; Fuse Holder Type Littelfuse 91T1626
FUSE HOLDER, 6.3X32MM, 30A, 250V; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:30A; Fuse Size Held:1/4" x 1-1/4", 6.3mm x 32mm, 3AB, 3AG; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:122 Series RoHS Compliant: Yes

FUSE HOLDER, 6.3X32MM, 30A, 250V; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:30A; Fuse Size Held:1/4" x 1-1/4", 6.3mm x 32mm, 3AB, 3AG; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:122 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders Fuse Holders
Product Number F4184-ND 1361492-01220087Z 01220087Z 91T1626
Product Name Fuseholders Circuit Protection - Fuseholders TVS/Fuse/Board Level Protection >> Fuse Holders Fuse Holder, 6.3X32Mm, 30A, 250V; Fuse Holder Type Littelfuse
Rated Operating Voltage 1000 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - V-13(207HU) Shocksafe -  - VICFUSE
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
Approvals / Ratings UL
View Details
Fuse Holders - 5234876 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated 5mm x 20mm; Other; (5 x 20mm)
View Details
Standard Auto Blade Fuse Holder w/ Wire Leads - 3559 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 30 amps
Mounting Wire
View Details
2 suppliers