Littelfuse, Inc. MAB - 32V In-Line Screw Terminal Fuse Holder 01520001TXN

Description
The MAXI® MAB Series 32V In-Line Screw Terminal Fuse Holder is designed to safely and easily replace hard-to-change fusible link wire. Compatible with up to 60-amp MAXI® blade fuses (sold separately), this automotive fuse holder is ideal for high-amp audio circuit protection. An interlocking fuse holder block feature allows 2-pole installation.This configuration of the MAXI® MAB Series screw terminal fuse holder (01520001TXN) includes a black body with a UL 94 V-2 flammability rating, 2 terminals and 2 nuts. Each fuse holder includes a black body with a UL 94 V-2 flammability rating, 2 terminals and 2 nuts Comes in boxes of 10 MAXI® MAB fuse holders
Request a Quote Datasheet
Description
The MAXI® MAB Series 32V In-Line Screw Terminal Fuse Holder is designed to safely and easily replace hard-to-change fusible link wire. Compatible with up to 60-amp MAXI® blade fuses (sold separately), this automotive fuse holder is ideal for high-amp audio circuit protection. An interlocking fuse holder block feature allows 2-pole installation.This configuration of the MAXI® MAB Series screw terminal fuse holder (01520001TXN) includes a black body with a UL 94 V-2 flammability rating, 2 terminals and 2 nuts. Each fuse holder includes a black body with a UL 94 V-2 flammability rating, 2 terminals and 2 nuts Comes in boxes of 10 MAXI® MAB fuse holders
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MAB - 32V In-Line Screw Terminal Fuse Holder - 01520001TXN - Littelfuse, Inc.
Rosemont, IL, United States
MAB - 32V In-Line Screw Terminal Fuse Holder
01520001TXN
MAB - 32V In-Line Screw Terminal Fuse Holder 01520001TXN
The MAXI® MAB Series 32V In-Line Screw Terminal Fuse Holder is designed to safely and easily replace hard-to-change fusible link wire. Compatible with up to 60-amp MAXI® blade fuses (sold separately), this automotive fuse holder is ideal for high-amp audio circuit protection. An interlocking fuse holder block feature allows 2-pole installation.This configuration of the MAXI® MAB Series screw terminal fuse holder (01520001TXN) includes a black body with a UL 94 V-2 flammability rating, 2 terminals and 2 nuts. Each fuse holder includes a black body with a UL 94 V-2 flammability rating, 2 terminals and 2 nuts Comes in boxes of 10 MAXI® MAB fuse holders

The MAXI® MAB Series 32V In-Line Screw Terminal Fuse Holder is designed to safely and easily replace hard-to-change fusible link wire. Compatible with up to 60-amp MAXI® blade fuses (sold separately), this automotive fuse holder is ideal for high-amp audio circuit protection. An interlocking fuse holder block feature allows 2-pole installation.This configuration of the MAXI® MAB Series screw terminal fuse holder (01520001TXN) includes a black body with a UL 94 V-2 flammability rating, 2 terminals and 2 nuts. Each fuse holder includes a black body with a UL 94 V-2 flammability rating, 2 terminals and 2 nuts Comes in boxes of 10 MAXI® MAB fuse holders

Supplier's Site Datasheet
Fuse Holders - 2506285 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Holders
2506285
Fuse Holders 2506285
Fuseholder for maxi fuse ,60A 32V

Fuseholder for maxi fuse ,60A 32V

Supplier's Site
Fuseholders - F5946-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F5946-ND
Fuseholders F5946-ND
Fuse Holder 60A 32V 1 Circuit Blade

Fuse Holder 60A 32V 1 Circuit Blade

Buy Now Datasheet
Circuit Protection - Fuseholders - 1361525-01520001TXN - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuseholders
1361525-01520001TXN
Circuit Protection - Fuseholders 1361525-01520001TXN
Win Source Part Number: 1361525-01520001TXN Category: Circuit Protection - Fuseholders Fake Threat In the Open Market: 38 pct. MSL Level: Not Applicable Mfr: Littelfuse Inc. Series: 152001 Package: Bulk Product Status: Active HTSUS: 8538.90.8180 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 60 A Termination Style: Screw Terminal For Use With/Related Products: Maxi (ATX) Number of Circuits: 1 Fuse Type: Blade Voltage: 32V Fuse Size: 1.161" L x 0.374" W (29.5mm x 9.5mm) Fuseholder Type: Holder

Win Source Part Number: 1361525-01520001TXN
Category: Circuit Protection - Fuseholders
Fake Threat In the Open Market: 38 pct.
MSL Level: Not Applicable
Mfr: Littelfuse Inc.
Series: 152001
Package: Bulk
Product Status: Active
HTSUS: 8538.90.8180
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 60 A
Termination Style: Screw Terminal
For Use With/Related Products: Maxi (ATX)
Number of Circuits: 1
Fuse Type: Blade
Voltage: 32V
Fuse Size: 1.161" L x 0.374" W (29.5mm x 9.5mm)
Fuseholder Type: Holder

Buy Now Datasheet
Fuse Holder, 60A, 32V, Bolt Down; Fuse Holder Type Littelfuse - 18AC0719 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 60A, 32V, Bolt Down; Fuse Holder Type Littelfuse
18AC0719
Fuse Holder, 60A, 32V, Bolt Down; Fuse Holder Type Littelfuse 18AC0719
FUSE HOLDER, 60A, 32V, BOLT DOWN; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:60A; Fuse Size Held:Maxi Blade, APX; Holder Terminals:Bolt Down; No. of Fuses:1Fuses; Product Range:MAXI Series; Voltage Rating VAC:32V; RoHS Compliant: Yes

FUSE HOLDER, 60A, 32V, BOLT DOWN; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:60A; Fuse Size Held:Maxi Blade, APX; Holder Terminals:Bolt Down; No. of Fuses:1Fuses; Product Range:MAXI Series; Voltage Rating VAC:32V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders Fuse Holders Fuse Holders
Product Number 01520001TXN 2506285 F5946-ND 1361525-01520001TXN 18AC0719
Product Name MAB - 32V In-Line Screw Terminal Fuse Holder Fuse Holders Fuseholders Circuit Protection - Fuseholders Fuse Holder, 60A, 32V, Bolt Down; Fuse Holder Type Littelfuse
Normal Operating Current 60 amps 60 amps 60 amps
Unlock Full Specs
to access all available technical data

Similar Products

Snap in PC Fuse Clip w/o Orientation Leg - 3512 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
2 suppliers
Fuse Holder - 25486357 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fuse Holders - 1444544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 125 amps
Operating Temperature 23 to 104 F (-5 to 40 C)
View Details