Littelfuse, Inc. Fuseholders 03420028H

Description
Fuse Holder 20A 250V 1 Circuit Cartridge Panel Mount
Request a Quote Datasheet
Description
Fuse Holder 20A 250V 1 Circuit Cartridge Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - F1893-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F1893-ND
Fuseholders F1893-ND
Fuse Holder 20A 250V 1 Circuit Cartridge Panel Mount

Fuse Holder 20A 250V 1 Circuit Cartridge Panel Mount

Buy Now Datasheet
Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Holder Type Littelfuse - 69K7601 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Holder Type Littelfuse
69K7601
Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Holder Type Littelfuse 69K7601
FUSE HOLDER, 6.3 X 32MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 1-1/4", 6.3mm x 32mm, 3AB, 3AG; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:342 Series RoHS Compliant: Yes

FUSE HOLDER, 6.3 X 32MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 1-1/4", 6.3mm x 32mm, 3AB, 3AG; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:342 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number F1893-ND 69K7601
Product Name Fuseholders Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Holder Type Littelfuse
Rated Operating Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Snap-In PC Fuse Clip w/out Orientation Leg - 3515 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
2 suppliers
Fuse Holder - 32934041 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Rated Operating Voltage 500 volts
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details